EN
  • EN
  • DE

PSC9132PSR1MNMA

Part No PSC9132PSR1MNMA
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 281732-PSC9132PSR1MNMA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSC9132PSR1MNMA CAD Model

Description

The PSC9132PSR1MNMA, manufactured by NXP (formerly Freescale Semiconductor), is a system-on-chip (SoC) processor designed for various embedded applications. It's part of NXP's QorIQ series, known for their performance and integration capabilities.

Applications:

  • Industrial Automation: Used in industrial controllers, programmable logic controllers (PLCs), and machine vision systems.
  • Networking Equipment: Employed in routers, switches, and other networking infrastructure devices.
  • Automotive Telematics: Provides processing power for automotive telematics and infotainment systems.
  • Aerospace and Defense: Suitable for use in embedded systems in aerospace and defense applications.

Features:

  • Power Architecture Core: Based on a high-performance Power Architecture processor core.
  • Integrated Memory Controller: Features an integrated memory controller supporting DDR3/DDR4 memory.
  • Ethernet Interfaces: Includes multiple Gigabit Ethernet (GbE) interfaces for networking connectivity.
  • PCIe Interfaces: Provides PCI Express (PCIe) interfaces for connecting peripherals.
  • USB Interfaces: Features USB interfaces for connecting USB devices.
  • Serial Interfaces: Includes UART, SPI, and I2C serial interfaces for communication with other devices.
  • Security Features: Incorporates security features such as cryptographic accelerators and secure boot capabilities.

Benefits:

  • High Performance: The Power Architecture core delivers high performance for demanding applications.
  • Integrated Peripherals: Integrated peripherals reduce the need for external components, simplifying system design.
  • Networking Connectivity: Multiple Ethernet interfaces provide flexible networking connectivity options.
  • Security: Integrated security features enhance system security and protect against unauthorized access.
  • Scalability: The QorIQ family offers a range of processors with different performance levels, allowing for scalability across different applications.

Additional Details:

The PSC9132PSR1MNMA typically operates at a specific clock frequency (e.g., 1.2 GHz). It supports various operating systems, including Linux and VxWorks. The device is available in a BGA (Ball Grid Array) package. Detailed specifications, including memory configurations, peripheral interfaces, and operating temperature range, are available in the device datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess