The PPC8533VTALFA is a PowerQUICC III processor from NXP Semiconductors (formerly Freescale). It's a high-performance integrated communications processor designed for networking, telecom, and embedded applications. It combines a Power Architecture core with a rich set of peripherals and interfaces to provide a flexible and powerful solution for a variety of applications.
Applications:
- Networking equipment (routers, switches)
- Wireless base stations
- Industrial control systems
- Storage devices
- Telecom infrastructure
- Embedded computing platforms
Features:
- Power Architecture e500 core
- Up to 800 MHz core frequency
- DDR2/DDR3 memory controller
- Gigabit Ethernet controllers
- PCI Express interfaces
- USB 2.0 interfaces
- Serial RapidIO interface
- Security engine (encryption/decryption)
- DMA controllers
- UARTs
- SPI interface
- I2C interface
- Temperature range: 0°C to +70°C (Commercial) or -40°C to +85°C (Industrial)
- Package: FC-PBGA (Flip Chip Plastic Ball Grid Array)
Benefits:
- High Performance: The Power Architecture e500 core and high clock frequency deliver exceptional processing power for demanding applications.
- Connectivity: Gigabit Ethernet, PCI Express, USB, and Serial RapidIO interfaces provide versatile connectivity options.
- Security: Integrated security engine accelerates encryption/decryption operations, enhancing system security.
- Memory Support: DDR2/DDR3 memory controller enables high-bandwidth memory access.
- Flexibility: Rich set of peripherals allows for customization and adaptation to specific application requirements.
- Reduced System Cost: Integration of multiple functions reduces the need for external components.
Additional Details:
The PPC8533VTALFA processor integrates a high-performance DDR2/DDR3 memory controller, supporting a wide range of memory configurations. The Gigabit Ethernet controllers provide high-speed network connectivity, while the PCI Express interfaces allow for the addition of expansion cards. The integrated security engine supports various encryption algorithms, including AES, DES, and 3DES. The processor features multiple DMA controllers for efficient data transfer between peripherals and memory. The PowerQUICC III architecture is designed for low power consumption, making it suitable for power-sensitive applications. The FC-PBGA package provides excellent thermal performance and supports high-density board designs. Software development is supported by a variety of tools, including compilers, debuggers, and operating systems such as Linux and VxWorks.