The PPC7447HX100NB is a PowerPC 7447 microprocessor from Freescale (now NXP Semiconductors). It is a high-performance processor designed for embedded applications requiring significant processing power and efficiency. It features a low-power design, an integrated AltiVec vector processing unit, and a high clock speed.
Applications:
- Networking equipment (routers, switches)
- Industrial control systems
- Medical imaging devices
- Aerospace applications
- High-performance embedded computing
Features:
- PowerPC architecture
- 1.0 GHz clock speed
- Integrated AltiVec vector processing unit
- 512 KB L2 cache
- Low power consumption
- 32-bit data bus
- On-chip memory controller
- Thermal management features
Benefits:
- High processing performance for demanding applications.
- AltiVec unit accelerates multimedia and signal processing tasks.
- Large L2 cache reduces memory access latency.
- Low power consumption enables energy-efficient designs.
- Integrated memory controller simplifies system design.
Additional Details:
The PPC7447HX100NB is designed for applications that demand real-time performance and high throughput. The AltiVec technology enables efficient processing of vector data, which is especially useful for image processing, audio processing, and scientific computing. The processor supports various operating systems, including Linux and VxWorks. The 'NB' suffix typically refers to the package type (e.g., ball grid array BGA) and other specific characteristics of the device. Freescale was later acquired by NXP, so this part might be listed under the NXP brand now.
Key Specifications:
- Architecture: PowerPC
- Clock Speed: 1.0 GHz
- L2 Cache: 512 KB
- AltiVec: Integrated
- Data Bus: 32-bit
- Power Consumption: Low