EN
  • EN
  • DE

PFR4300MAE40

Part No PFR4300MAE40
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Description FlexRay Communication Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 273468-PFR4300MAE40
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PFR4300MAE40 CAD Model

Description

The Freescale Semiconductor (now NXP) PFR4300MAE40 is a robust RF power LDMOS transistor designed for high-performance applications in various wireless communication systems. It is engineered to deliver high power gain and efficiency while maintaining excellent linearity, making it suitable for demanding applications in the VHF and UHF frequency ranges.

Applications

  • VHF/UHF communications
  • Public mobile radio
  • ISM (Industrial, Scientific, and Medical) band applications
  • Land mobile radio
  • Broadcast transmitters
  • RF heating and drying

Features

  • High power gain: Delivers substantial signal amplification, reducing the need for additional amplifier stages.
  • High efficiency: Minimizes power consumption and heat dissipation, enhancing system reliability.
  • Excellent linearity: Reduces signal distortion, ensuring high-quality transmission.
  • LDMOS technology: Provides ruggedness and reliability for demanding applications.
  • Integrated ESD protection: Protects the device from electrostatic discharge damage.

Benefits

  • Extended communication range: High power output enables reliable communication over longer distances.
  • Reduced operating costs: High efficiency lowers power consumption, reducing energy bills.
  • Improved signal quality: Excellent linearity minimizes distortion, enhancing the clarity of transmitted signals.
  • Enhanced system reliability: Rugged LDMOS technology ensures long-term reliable performance.
  • Simplified system design: High gain and efficiency reduce the complexity of amplifier designs.

Additional Details

The PFR4300MAE40 is an LDMOS (Laterally Diffused MOS) transistor specifically designed for high-frequency power amplification. It operates in the VHF and UHF bands and delivers substantial output power. Key electrical characteristics include its operating frequency, output power, gain, drain efficiency, and input impedance. The device is typically characterized at specific operating voltages and frequencies, with detailed performance data provided in the datasheet. Its robust design ensures that it can withstand high VSWR (Voltage Standing Wave Ratio) conditions, protecting the transistor from damage due to reflected power. The device's thermal performance is also optimized to facilitate efficient heat dissipation, which is essential for maintaining reliable operation at high power levels. It also incorporates ESD (Electrostatic Discharge) protection circuitry to safeguard against damage during handling and operation. The device is typically packaged in a ceramic package designed for efficient heat transfer to the heatsink.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
Samsung
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess