The PCF52235CAL60 is a ColdFire V2 microprocessor from NXP (formerly Freescale Semiconductor), designed for embedded applications requiring a balance of performance and power efficiency. This microcontroller unit (MCU) is part of the PCF5223x family and is characterized by its integrated peripherals and robust feature set.
Applications:
- Industrial control systems.
- Building automation.
- Medical devices.
- Point-of-sale (POS) terminals.
- Networking applications.
Features:
- ColdFire V2 core operating at 60 MHz.
- Up to 128 KB of Flash memory.
- Up to 16 KB of SRAM.
- Integrated Ethernet MAC.
- CAN interface.
- USB On-The-Go (OTG) interface.
- Multiple UARTs, SPI, and I2C interfaces.
- Analog-to-Digital Converter (ADC).
- Timers and PWM modules.
- Real-Time Clock (RTC).
- Low-power modes for energy efficiency.
Benefits:
- High performance for demanding embedded applications due to the ColdFire V2 core.
- Reduced system cost with integrated Ethernet MAC, CAN, and USB OTG interfaces.
- Flexible connectivity options with multiple UARTs, SPI, and I2C interfaces.
- Accurate analog data acquisition through the integrated ADC.
- Precise timing control with timers and PWM modules.
- Low power consumption, extending battery life in portable applications.
- Simplified software development with a comprehensive set of development tools and libraries.
The PCF52235CAL60 is typically packaged in a LQFP package, which allows for efficient board layout and thermal management. The operating voltage range is typically 3.0V to 3.6V. The MCU also includes various security features, such as memory protection and secure boot, to safeguard against unauthorized access and malicious attacks. The built-in RTC enables precise timekeeping for applications requiring date and time tracking. The availability of a wide range of peripherals makes it a versatile choice for a broad spectrum of embedded systems.