EN
  • EN
  • DE

P5021NSE12QB

Part No P5021NSE12QB
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Description QorIQ, 64-Bit Power Arch SoC, 2 X 2.2GHz, DDR3/3Lw/ECC, PCIe, 1/10GbE, SATA, SEC, 0 to 105C Rev 2.0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083603-P5021NSE12QB
Categories Embedded - Microprocessors
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P5021NSE12QB CAD Model

Description

The P5021NSE12QB is a QorIQ P5 platform processor from NXP Semiconductors (formerly Freescale). It is a high-performance multicore processor designed for networking, telecommunications, and industrial applications, offering a balance of processing power and energy efficiency.

Applications:

  • Networking equipment such as routers, switches, and firewalls
  • Wireless base stations and controllers
  • Industrial control systems
  • Military and aerospace applications
  • Storage area networks (SANs)
  • Network Attached Storage (NAS) devices

Features:

  • Dual-core Power Architecture e5500 cores
  • Core clock speed of 1.2 GHz
  • Integrated DDR3/3L memory controller with ECC support
  • High-speed SerDes interfaces (PCIe, SGMII, XAUI)
  • Hardware acceleration for security and packet processing
  • Integrated security engine with support for encryption/decryption algorithms
  • Multiple Ethernet controllers (GbE, 10GbE)
  • USB 2.0 interfaces
  • Enhanced DMA (eDMA) controllers
  • Integrated Boot ROM

Benefits:

  • High performance multicore processing for demanding applications
  • Integrated peripherals reduce system cost and complexity
  • Hardware acceleration improves performance and reduces CPU load
  • Advanced security features protect against cyber threats
  • Energy-efficient design reduces power consumption
  • Scalable architecture allows for future upgrades
  • Supports a wide range of operating systems and development tools

Additional Details:

The P5021NSE12QB processor is fabricated using advanced process technology for optimal performance and power efficiency. It supports various memory configurations and features advanced power management capabilities. The processor is typically used in conjunction with other NXP components, such as power management ICs and networking PHYs, to create a complete system solution. Detailed technical specifications, including power consumption, temperature range, and pinout information, are available in the product datasheet. The 'QB' suffix may indicate a specific package type or temperature grade.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.0967 $99.0967
2+ $95.9990 $191.9980
3+ $92.9024 $278.7072
4+ $89.8059 $359.2236
5+ $80.5162 $402.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess