EN
  • EN
  • DE

MTA3055E

Part No MTA3055E
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001491-MTA3055E
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTA3055E CAD Model

Description

The MTA3055E is a Power MOSFET from Freescale Semiconductor (now NXP). It's designed for high-efficiency switching applications where power density and reliability are critical. This N-channel enhancement mode MOSFET is widely used in power supplies, motor control circuits, and various other industrial and consumer electronics.

Applications

  • Switching Power Supplies: Used as a primary or secondary side switch in AC-DC and DC-DC power supplies.
  • Motor Control: Employed in PWM motor control circuits for efficient speed and torque regulation.
  • DC-DC Converters: Found in voltage regulators and DC-DC converters for mobile devices, automotive systems, and industrial equipment.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting.
  • Uninterruptible Power Supplies (UPS): Critical component in UPS systems for switching between AC and battery power.

Features

  • N-Channel Enhancement Mode: Allows for easy gate driving and simplified circuit design.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, resulting in higher efficiency and reduced heat dissipation.
  • High Avalanche Energy: Provides robustness against voltage transients and inductive kickback.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses and improving efficiency.
  • High Current Capability: Capable of handling significant current levels, making it suitable for high-power applications.
  • Thermally Robust Package: Designed for efficient heat dissipation, ensuring reliable operation even at high power levels.

Benefits

  • Improved Efficiency: Low RDS(on) and fast switching speed minimize power losses, leading to higher overall system efficiency.
  • Reduced Heat Dissipation: Lower power losses translate to less heat generation, simplifying thermal management and improving reliability.
  • Enhanced Reliability: High avalanche energy and robust packaging ensure reliable operation in demanding environments.
  • Simplified Circuit Design: N-channel enhancement mode simplifies gate driving and reduces the need for complex drive circuitry.
  • Cost-Effective: Offers a good balance of performance and cost, making it an attractive choice for a wide range of applications.

Technical Specifications (Typical)

While specific values will vary depending on the exact variant (if any), common specifications for similar devices in this family include:

  • Drain-Source Voltage (VDS): 55V - 60V
  • Gate-Source Voltage (VGS): +/- 20V
  • Continuous Drain Current (ID): 30A - 40A
  • RDS(on) at VGS = 10V: Typically less than 0.04 Ohms
  • Operating Temperature Range: -55°C to +175°C
  • Package: TO-220 or similar through-hole package.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Crouse-Hinds
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess