EN
  • EN
  • DE

MRFIC0915

Part No MRFIC0915
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080297-MRFIC0915
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRFIC0915 CAD Model

Description

The MRFIC0915 is a silicon monolithic integrated circuit designed for use as a direct quadrature modulator for digital cordless telephone applications at 900 MHz. This device modulates baseband I and Q signals onto an RF carrier. It is a key component in wireless communication systems, particularly in applications requiring efficient and cost-effective modulation techniques.

Applications:

  • 900 MHz Digital Cordless Telephones
  • Wireless Local Loop (WLL) systems
  • ISM band transceivers
  • Short-range wireless data links
  • Wireless sensor networks

Features:

  • Direct Quadrature Modulation at 900 MHz
  • Low power consumption
  • Single 5V supply voltage
  • On-chip oscillator
  • High modulation accuracy
  • Adjustable output power
  • Small package size

Benefits:

  • Reduced system cost: Integration of modulation functions reduces the number of external components.
  • Improved performance: Direct quadrature modulation offers enhanced modulation accuracy and signal quality.
  • Lower power consumption: Optimizes battery life in portable devices.
  • Smaller form factor: Compact package allows for integration in space-constrained applications.
  • Simplified design: Integrated oscillator simplifies the design process.

The MRFIC0915 operates with a single 5V power supply and includes an on-chip oscillator, further simplifying the design process. Its adjustable output power feature enables optimization of the signal strength for different application scenarios. The compact package size makes it suitable for use in portable and space-constrained devices. The device is fabricated using silicon bipolar technology, ensuring high reliability and performance.

Technical Specifications:

  • Operating Frequency: 900 MHz
  • Supply Voltage: 5V
  • Output Power: Adjustable
  • Modulation Type: Quadrature Modulation
  • Package: Small Outline Package (SOP)

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $1.4033
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess