EN
  • EN
  • DE

MRF842

Part No MRF842
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Transistor Emission MRF842 MOTOROLA V=12.5 319-06/1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080287-MRF842
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRF842 CAD Model

Description

The MRF842, manufactured by Freescale Semiconductor (NXP), is a silicon NPN RF power transistor designed for high-power applications in the 806-941 MHz frequency range. It is primarily used in land mobile radio and cellular base station applications. The device is characterized by its high gain, ruggedness, and ability to operate at 12.5 volts, making it suitable for demanding applications requiring efficient power amplification.

Applications

  • Land Mobile Radio Systems
  • Cellular Base Stations
  • UHF Radio Transmitters
  • Wireless Communication Systems
  • Public Safety Radio Networks

Features

  • High Power Output: Delivers significant RF power for extended range communication.
  • High Gain: Provides substantial signal amplification for efficient transmission.
  • 12.5 V Operation: Designed for standard 12.5 V power supplies.
  • Rugged Construction: Withstands harsh operating conditions and high VSWR.
  • NPN Silicon Technology: Offers stable and reliable performance.

Benefits

  • Extended Communication Range: Enables clear and reliable communication over longer distances.
  • Increased System Reliability: Provides consistent performance in demanding environments.
  • Reduced Maintenance Costs: Offers long-term durability and minimizes downtime.
  • Simplified Circuit Design: Facilitates easy integration into existing systems.
  • Improved Signal Quality: Enhances signal clarity and reduces noise.

Additional Details

The MRF842 is typically packaged in a flange-mounted package to facilitate efficient heat dissipation. Its robust design allows it to operate with high VSWR without damage, enhancing system reliability. The transistor's gain is typically around 8-10 dB, and it is designed to operate optimally within the 806-941 MHz range. Proper heatsinking is crucial to ensure stable and reliable operation. It is important to adhere to the manufacturer's recommended operating conditions to maximize the lifespan and performance of the device. The MRF842 is also commonly used in applications where high linearity is required. Its ruggedness and reliability make it a popular choice for demanding RF power applications.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess