EN
  • EN
  • DE

MPC9315FAR2

Part No MPC9315FAR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006117-MPC9315FAR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPC9315FAR2 CAD Model

Description

The MPC9315FAR2 is a high-performance clock synthesizer and buffer from Freescale Semiconductor (now NXP). This device is designed for use in various networking, communications, and computing applications requiring precise clock generation and distribution.

Applications:

  • Networking equipment: Used in routers, switches, and other networking devices to generate and distribute clock signals.
  • Telecommunications equipment: Employed in base stations, telecom switches, and other communications infrastructure.
  • Server systems: Used in server motherboards and add-in cards to provide precise clock signals for processors and memory.
  • Storage systems: Used in storage controllers and disk drives to synchronize data transfers.
  • Industrial control systems: Employed in industrial automation equipment requiring precise timing and synchronization.

Features:

  • Clock synthesizer: Generates multiple clock frequencies from a single reference clock.
  • Clock buffer: Distributes clock signals to multiple destinations with low skew and jitter.
  • Programmable dividers: Allows for flexible configuration of output clock frequencies.
  • Low jitter: Minimizes jitter and phase noise in output clock signals.
  • Differential outputs: Provides differential clock outputs for improved noise immunity.
  • I2C interface: Enables easy communication with a microcontroller for programming and control.

Benefits:

  • Precise clock generation: Generates accurate and stable clock frequencies for reliable system operation.
  • Low jitter performance: Minimizes jitter and phase noise, improving system performance.
  • Flexible configuration: Allows for easy customization of output clock frequencies and other parameters.
  • Simplified system design: Reduces the number of components required for clock generation and distribution.
  • Improved system performance: Low skew and jitter in output clock signals improve overall system performance.

Additional Details:

The MPC9315FAR2 typically supports a wide range of input reference clock frequencies. The output clock frequencies can be programmed through the I2C interface using programmable dividers. The device features multiple output clock channels, each of which can be configured independently. Important specifications include the output frequency range, the jitter performance (typically specified as RMS jitter or phase noise), the output voltage swing, and the power supply voltage. The device often includes features such as spread spectrum clocking (SSC) to reduce electromagnetic interference (EMI). The MPC9315FAR2 is typically packaged in a small surface-mount package for easy integration into printed circuit boards (PCBs). Careful attention to PCB layout is essential to minimize noise and ensure optimal jitter performance. Freescale (NXP) is a leading supplier of clock management ICs for various applications.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess