EN
  • EN
  • DE

MK10DN512ZAB10R

Part No MK10DN512ZAB10R
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Description KINETIS K10, MIXED-SIGNAL MCU BA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Freescale Semiconductor - NXP
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 2x16b; D/A 1x12b
Oscillator Type Internal
Base Product Number MK10DN512
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 830961-MK10DN512ZAB10R
Ultra Librarian 3D Model Ultra Librarian MK10DN512ZAB10R CAD Model

Description

The MK10DN512ZAB10R is an ARM Cortex-M4 based microcontroller with a core size of 32-bit. It operates at a speed of 100MHz and has a program memory size of 512KB (512K x 8) which is FLASH type. The microcontroller has various connectivity options including CANbus, EBI/EMI, I2C, IrDA, SD, SPI, and UART/USART. It also features peripherals such as DMA, I2S, LVD, POR, PWM, and WDT. With a voltage supply of 1.71V to 3.6V, it is suitable for various applications. The MK10DN512ZAB10R is part of the Freescale Semiconductor - NXP product line and is currently active in the market.

    You May Also Be Interested in

    Atmel
    IC MCU 8BIT 1KB FLASH 8SOIC
    Need more? Email Us
    Atmel
    Need more? Email Us
    Atmel
    IC MCU 8BIT 1KB FLASH 8SOIC
    Need more? Email Us
    Microchip Technology
    IC MCU 8BIT 3.5KB FLASH 28SSOP
    Lowest to $1.4386
    Microchip Technology
    IC MCU 8BIT 7KB FLASH 20SSOP
    Lowest to $2.0948
    Atmel
    IC MCU 32BIT 128KB FLASH 100BGA
    Lowest to $12.5574
    Atmel
    IC MCU 8BIT 16KB FLASH 38VQFN
    Lowest to $1.7648
    Microchip Technology
    IC MCU 8BIT 3.5KB FLASH 28SSOP
    Lowest to $0.3076
    Microchip Technology
    MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
    Lowest to $6.2027

    Top Sellers

    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.0951
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $9.5038
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.6527
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.1775
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $18.8657

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    35+ $1.4465 $50.6275
    85+ $1.1869 $100.8865
    135+ $1.1498 $155.2230
    180+ $1.1127 $200.2860
    235+ $1.0757 $252.7895
    315+ $0.9644 $303.7860
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 165,006 pieces
    MOQ: 35 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess