EN
  • EN
  • DE

MHW8182B

Part No MHW8182B
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078719-MHW8182B
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHW8182B CAD Model

Description

The MHW8182B is a power amplifier module manufactured by Freescale Semiconductor (now NXP), designed for CATV (Cable Television) applications. It is used in distribution and line extender amplifiers to amplify signals while maintaining low distortion, contributing to high-quality video and data transmission over cable networks.

Applications

  • CATV distribution amplifiers
  • CATV line extender amplifiers
  • Headend equipment
  • Broadband communication systems

Features

  • High Gain: Provides substantial signal amplification for improved signal strength.
  • Low Distortion: Minimizes signal degradation, ensuring high-quality video and data transmission.
  • High Output Power: Delivers strong output signals suitable for driving multiple devices or longer cable runs.
  • Wide Bandwidth: Supports a broad frequency range, accommodating a large number of CATV channels.
  • 50 Ohm Impedance: Designed for impedance matching within CATV systems, minimizing signal reflections.
  • Hybrid Construction: Utilizes hybrid circuitry for optimal performance and reliability.

Benefits

  • Improved Signal Quality: Amplifies signals while minimizing distortion, leading to clearer video and data reception.
  • Extended Transmission Range: Enables signals to be transmitted over longer distances without significant signal degradation.
  • Enhanced System Performance: Improves the overall reliability and performance of CATV networks.
  • Increased Channel Capacity: Supports a wider range of channels without compromising signal integrity.
  • Cost-Effective Amplification: Offers a balance of performance and cost for efficient signal amplification.

Additional Details

The MHW8182B is designed to operate within the frequency range commonly used in CATV systems. Key parameters include gain, output power, CSO (Composite Second Order), CTB (Composite Triple Beat), and noise figure. Proper impedance matching and biasing are crucial for optimal performance. Datasheets provide detailed specifications on these parameters, along with thermal considerations and application circuit recommendations. This module is typically packaged in a hybrid format, designed for effective heat dissipation and long-term reliability in demanding environments. The operating voltage and current requirements are also specified in the datasheet.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess