EN
  • EN
  • DE

MC9S12XDT384CAA

Part No MC9S12XDT384CAA
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 16-BIT Flash 40 Mhz Microcontroller PQFP80
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078019-MC9S12XDT384CAA
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC9S12XDT384CAA CAD Model

Description

The MC9S12XDT384CAA is a high-performance 16-bit microcontroller from NXP Semiconductors (formerly Freescale), belonging to the S12X family. This MCU is designed for demanding embedded applications requiring significant processing power, memory, and advanced peripherals.

Applications:

  • Automotive Powertrain Control: Engine management systems, transmission control, and other powertrain applications.
  • Industrial Motor Control: High-performance motor control applications, including servo drives and robotics.
  • Advanced Industrial Automation: Complex automation systems, including robotics, CNC machines, and process control.
  • Medical Equipment: Advanced medical devices requiring significant processing power and data acquisition capabilities.
  • Aerospace Applications: Certain aerospace systems that demand high reliability and performance.

Features:

  • 16-bit S12X CPU Core: Offers enhanced processing capabilities with XGATE coprocessor.
  • 384KB Flash Memory: Provides ample storage for complex applications and data.
  • 32KB RAM: Facilitates high-speed data manipulation and storage.
  • 40 MHz Bus Speed: Enables fast processing and real-time response.
  • Analog-to-Digital Converter (ADC): High-resolution ADC channels for precise analog signal acquisition.
  • Serial Communication Interfaces (SCI): Supports asynchronous serial communication.
  • Serial Peripheral Interface (SPI): Facilitates synchronous serial communication.
  • Inter-Integrated Circuit (I2C) Interface: Allows communication with I2C devices.
  • Controller Area Network (CAN) Interface: Supports automotive and industrial networking.
  • Pulse Width Modulation (PWM) Modules: Enables precise control of analog signals.
  • Timer Modules: Offers flexible timing and counting functionalities.
  • XGATE Peripheral Coprocessor: Offloads tasks from the main CPU, enhancing overall system performance.

Benefits:

  • High Performance: Delivers exceptional processing power for demanding applications.
  • Advanced Features: Includes a comprehensive set of peripherals for versatile application development.
  • Robust: Designed for reliable operation in harsh environments.
  • Efficient: Optimized for low power consumption.
  • Flexible: Suitable for a wide range of applications due to its rich feature set.

Additional Details:

The MC9S12XDT384CAA operates at a bus speed of 40 MHz, featuring 384 KB of Flash memory and 32 KB of RAM. Its high-resolution ADC channels provide precise analog signal acquisition. It supports CAN for automotive and industrial networking, along with SCI, SPI, and I2C serial communication. The XGATE coprocessor enhances system performance by offloading tasks from the main CPU.

Software development is typically performed using C or assembly language, with support from NXP and third-party development tools. The MC9S12XDT384CAA is a powerful and versatile MCU suitable for complex embedded systems requiring high performance and reliability.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $1.4033
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess