EN
  • EN
  • DE

MC912XEP100MAL

Part No MC912XEP100MAL
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830467-MC912XEP100MAL
Ultra Librarian 3D Model Ultra Librarian MC912XEP100MAL CAD Model

Description

The Freescale (NXP) MC912XEP100MAL is a 16-bit microcontroller unit (MCU) based on the enhanced HC12X architecture. It's designed for advanced automotive and industrial control applications requiring high performance, reliability, and a rich set of peripherals. The MCU offers significant processing power, comprehensive connectivity options, and robust safety features.

Applications:

  • Automotive Engine Control: Used in electronic engine control units (ECUs) for managing fuel injection, ignition timing, and emission control.
  • Transmission Control: Applied in automatic transmission control systems for precise gear shifting and optimal performance.
  • Body Control Systems: Implemented in body control modules (BCMs) for managing lighting, door locks, window control, and other vehicle functions.
  • Industrial Motor Control: Employed in industrial motor drives and control systems for applications such as robotics, pumps, and fans.
  • Automotive Safety Systems: Used in safety-critical applications like anti-lock braking systems (ABS) and electronic stability control (ESC).

Features:

  • 16-bit HC12X Core: Provides high-performance processing capabilities with enhanced instruction set and memory addressing.
  • 128KB Flash Memory: Includes on-chip flash memory for storing program code and calibration data, enabling flexible software updates.
  • 8KB RAM: Offers static RAM (SRAM) for data storage and manipulation during program execution.
  • CAN Interface: Integrated Controller Area Network (CAN) module for robust and reliable communication within automotive and industrial networks.
  • SCI/SPI: Supports Serial Communication Interface (SCI) and Serial Peripheral Interface (SPI) for interfacing with various external devices.
  • ADC: Integrated Analog-to-Digital Converter (ADC) with multiple channels for converting analog sensor signals to digital data.
  • PWM: Pulse Width Modulation (PWM) modules for precise control of motors, actuators, and other power electronic devices.
  • Timers/Counters: Equipped with multiple timers and counters for timing control, event counting, and signal generation.
  • GPIO: General-Purpose Input/Output (GPIO) pins for flexible interfacing with external components and sensors.

Benefits:

  • High Performance: The 16-bit HC12X core delivers significant processing power for demanding automotive and industrial applications.
  • Robust Communication: The CAN interface ensures reliable communication within complex networks.
  • Flexible Peripheral Set: The comprehensive set of peripherals enables integration with a wide range of sensors, actuators, and other devices.
  • Enhanced Safety Features: Includes safety features such as memory protection and clock monitoring for reliable operation in safety-critical applications.
  • Automotive Grade Qualification: Qualified for automotive applications, ensuring high reliability and durability in harsh environments.

The MC912XEP100MAL is a powerful and versatile microcontroller suitable for advanced automotive and industrial control applications. Its high performance, robust communication capabilities, and comprehensive peripheral set make it a compelling choice for demanding applications.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess