EN
  • EN
  • DE

MC79L12CP

Part No MC79L12CP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Vreg -12V 100MA TO-92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077951-MC79L12CP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC79L12CP CAD Model

Description

The MC79L12CP is a 3-Terminal Negative Voltage Regulator manufactured by Freescale Semiconductor (NXP). It provides a fixed -12V output voltage with a current capability typically up to 100mA. It is a low-current version of the MC79xx series regulators and is designed for applications requiring a stable -12V source with lower power requirements.

Applications

  • Negative Voltage Power Supplies: Providing a stable -12V supply for various electronic circuits.
  • Operational Amplifier Power Supplies: Supplying the negative voltage rail for operational amplifiers in low-power applications.
  • Logic Circuits: Powering logic circuits requiring a negative voltage, especially where low current is needed.
  • Instrumentation: Providing a stable negative voltage reference in low-power test and measurement equipment.
  • Small Electronic Devices: Powering components in portable or battery-powered devices.

Features

  • Fixed -12V Output: Provides a precise and stable -12V output voltage.
  • Up to 100mA Output Current: Can deliver up to 100mA of current.
  • Internal Short-Circuit Current Limiting: Protects the regulator from damage in case of a short circuit.
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • No External Components Required: Operates with minimal external components, simplifying design.

Benefits

  • Stable Negative Voltage: Provides a reliable -12V voltage source for sensitive electronic circuits.
  • Overload Protection: Prevents damage to the regulator and the connected circuitry in case of overload conditions.
  • Simplified Power Supply Design: Reduces the complexity of power supply design by providing a fixed output voltage.
  • Cost-Effective Solution: Offers a cost-effective solution for generating a stable negative voltage.
  • Easy to Use: Requires minimal external components, making it easy to integrate into circuits.

The 'CP' suffix typically indicates a TO-92 package, which is a small plastic package suitable for low-power applications. The MC79L12CP is commonly used in applications where a stable -12V voltage is needed and the current requirements are relatively low. It's a good choice for powering op-amps, analog circuits, and other components in low-power electronic devices. Because of the lower power dissipation, it generally does not require a heat sink.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess