EN
  • EN
  • DE

MC68HC711KA2CFN4

Part No MC68HC711KA2CFN4
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 8-BIT Otprom 4 Mhz Microcontroller PQCC68
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022708-MC68HC711KA2CFN4
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC711KA2CFN4 CAD Model

Description

The MC68HC711KA2CFN4 is an 8-bit microcontroller unit (MCU) belonging to the HC11 family, manufactured by Freescale Semiconductor (now NXP). This MCU is designed for embedded control applications, offering a versatile set of peripherals and memory options suitable for a wide range of tasks.

Applications:

  • Industrial control systems
  • Automotive electronics
  • Robotics
  • Consumer electronics
  • Instrumentation

Features:

  • 8-bit CPU with enhanced instruction set
  • 2KB of EEPROM
  • 128 bytes of RAM
  • Timer system including Input Capture and Output Compare functions
  • Serial communication interfaces (SCI and SPI)
  • 8-channel, 8-bit Analog-to-Digital Converter (ADC)
  • Up to 38 I/O pins

Benefits:

  • Embedded EEPROM allows for non-volatile data storage
  • Integrated peripherals reduce the need for external components
  • Versatile timer system enables precise control and timing functions
  • Serial interfaces facilitate communication with other devices
  • ADC allows for analog signal acquisition and processing
  • Cost-effective solution for embedded control applications

Additional Details:

The MC68HC711KA2CFN4 operates at a clock frequency of 4 MHz, providing sufficient processing power for many control tasks. Its EEPROM allows for storing configuration data, calibration parameters, or other persistent data that needs to be retained even when power is removed. The RAM provides temporary storage for program variables and data.

The timer system includes features like input capture, which can be used to measure the duration of external events, and output compare, which can be used to generate precisely timed pulses. The SCI and SPI interfaces support asynchronous and synchronous serial communication, respectively. The 8-channel ADC allows for the conversion of analog voltages into digital values, enabling the MCU to interact with analog sensors and other analog circuitry.

The MCU is typically packaged in a QFP or DIP package, providing flexibility in mounting and interconnection. Its comprehensive feature set and robust design make it a suitable choice for a variety of embedded control applications.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess