EN
  • EN
  • DE

MC68HC711K4CFNE4

Part No MC68HC711K4CFNE4
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830434-MC68HC711K4CFNE4
Ultra Librarian 3D Model Ultra Librarian MC68HC711K4CFNE4 CAD Model

Description

The MC68HC711K4CFNE4 is an 8-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor (now NXP). It is a member of the HC11 family of microcontrollers, known for their robust architecture and versatility in a wide range of embedded applications. This particular variant, the K4, offers a significant amount of on-chip memory and peripheral capabilities, making it suitable for demanding control and processing tasks.

Applications

  • Automotive control systems: Engine management, anti-lock braking systems (ABS), and airbag control.
  • Industrial automation: Programmable logic controllers (PLCs), motor control, and process control.
  • Consumer electronics: Remote controls, appliances, and security systems.
  • Medical devices: Patient monitoring equipment and diagnostic tools.

Features

  • 8-bit CPU: Based on the HC11 core, providing efficient processing for a variety of control applications.
  • 4 KB of EEPROM: Offers non-volatile memory for storing program code and data, allowing for easy updates and customization.
  • 256 bytes of RAM: Provides working memory for data manipulation and program execution.
  • Analog-to-Digital Converter (ADC): Enables the microcontroller to interface with analog sensors and signals, allowing for real-world data acquisition.
  • Serial Communication Interface (SCI): Supports asynchronous communication with other devices, such as computers or other microcontrollers.
  • Serial Peripheral Interface (SPI): Allows for synchronous communication with peripheral devices, such as sensors or memory chips.
  • Timer System: Provides capabilities for precise timing and control of external events.
  • Input/Output (I/O) Ports: Offer flexible connections to external devices and circuits.

Benefits

  • Versatile: Suitable for a wide range of applications due to its rich feature set.
  • Reliable: Based on the proven HC11 architecture, ensuring stable and predictable operation.
  • Cost-effective: Provides a good balance of performance and cost, making it suitable for budget-sensitive applications.
  • Easy to program: Supported by a variety of development tools, including compilers, assemblers, and debuggers.

Additional Details

The MC68HC711K4CFNE4 operates at a clock frequency of up to 8 MHz. It is available in a variety of packages, including PLCC and QFP. The MCU requires a supply voltage of 5V. Its robust design and comprehensive feature set make it a popular choice for embedded system design. The EEPROM allows for in-system programmability which significantly reduces development time and cost. The various communication interfaces enable the microcontroller to communicate with a wide range of external devices. The on-chip ADC provides a convenient way to measure analog signals without requiring external components. Its timer system allows for precise control of external events and PWM generation.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess