EN
  • EN
  • DE

MC68HC705X32MFU4

Part No MC68HC705X32MFU4
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 8-BIT Otprom 4 Mhz Microcontroller PQFP64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077644-MC68HC705X32MFU4
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC705X32MFU4 CAD Model

Description

The MC68HC705X32MFU4 is an 8-bit microcontroller unit (MCU) from Freescale Semiconductor (now NXP). It belongs to the HC05 family of microcontrollers, known for their cost-effectiveness and versatility in embedded applications. This particular variant features a substantial amount of on-chip memory and a range of peripheral functions, making it suitable for relatively complex control and processing tasks.

Applications:

  • Automotive electronics: Instrument panels, remote keyless entry systems, and engine control modules.
  • Industrial control: Programmable logic controllers (PLCs), motor control, and process automation equipment.
  • Consumer electronics: Appliances, remote controls, and security systems.
  • Data Acquisition Systems: Monitoring systems, data logging and sensor interfacing.

Features:

  • 8-bit central processing unit (CPU) based on the HC05 architecture.
  • 32 KB of on-chip ROM (Read-Only Memory).
  • 176 bytes of on-chip RAM (Random Access Memory).
  • Multiple input/output (I/O) ports for interfacing with external devices.
  • On-chip timer system with various modes, including capture, compare, and PWM (Pulse-Width Modulation).
  • Serial communication interfaces, such as SCI (Serial Communication Interface).
  • Analog-to-digital converter (ADC) for converting analog signals into digital data.
  • Low-voltage inhibit (LVI) circuitry for protecting the microcontroller from voltage fluctuations.
  • Clock generator with various options for frequency selection.

Benefits:

  • Cost-effective solution for embedded control applications.
  • Integrated peripherals reduce the need for external components, simplifying system design.
  • Large memory capacity allows for complex program code and data storage.
  • Flexible timer system enables precise timing and control functions.
  • Serial communication interfaces facilitate communication with other devices.
  • Robust design with LVI circuitry ensures reliable operation in harsh environments.

Additional Details:

The MC68HC705X32MFU4 operates at a specified frequency (typically 4 MHz) and requires a regulated power supply. It is available in various package options, including quad flat pack (QFP) and dual-in-line package (DIP). The microcontroller's instruction set is based on the HC05 architecture, which includes a comprehensive set of instructions for data manipulation, control flow, and peripheral access. The MCU also includes interrupt handling capability. This allows the MCU to respond quickly to asynchronous events. This microcontroller is programmed in assembly language or C, using specialized development tools provided by Freescale or third-party vendors.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess