EN
  • EN
  • DE

MC68HC24FN28S

Part No MC68HC24FN28S
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077627-MC68HC24FN28S
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC24FN28S CAD Model

Description

The MC68HC24FN28S is a highly integrated memory controller manufactured by Freescale Semiconductor (now NXP). This device is designed to interface microprocessors with various types of external memory, providing essential control and timing signals for efficient memory access. It plays a critical role in systems requiring external memory for data storage, program execution, or both.

Applications

  • Embedded Systems requiring external memory interface.
  • Industrial Control Systems.
  • Automotive electronics, especially for memory management.
  • Communication equipment using external memory for buffering and processing.
  • Instrumentation and measurement devices.

Features

  • External Memory Interface: Provides control and timing signals necessary for interfacing with various types of external memory, including SRAM, DRAM, and EPROM.
  • Address Decoding: Incorporates address decoding logic to map memory addresses to specific memory locations, simplifying memory management.
  • Refresh Control: Supports memory refresh cycles required for DRAM, ensuring data integrity.
  • Bus Arbitration: Implements bus arbitration logic to manage access to the memory bus when multiple devices or masters are competing for access.
  • Programmable Wait States: Allows for the introduction of wait states to accommodate slower memory devices, ensuring reliable data transfer.
  • Interrupt Generation: Can generate interrupt signals to notify the microprocessor of memory-related events, such as memory errors.

Benefits

  • Simplified Memory Interface: Integrates all essential memory interface functions into a single chip, reducing the complexity of the overall system design.
  • Increased System Performance: Enables efficient memory access through optimized timing and control signals, improving system performance.
  • Reduced Component Count: Reduces the number of discrete components required for memory interface, lowering the cost and size of the system.
  • Improved Reliability: Provides robust memory control and error detection mechanisms, enhancing system reliability.
  • Flexibility: Supports a wide range of memory devices and configurations, providing flexibility in system design.

Additional Details

The specific technical specifications of the MC68HC24FN28S, such as the supported memory types, address range, and timing characteristics, can vary depending on the specific device revision and configuration. Designers should refer to the device datasheet for detailed information. It is typically packaged in a surface-mount package for easy integration into printed circuit boards.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess