EN
  • EN
  • DE

MC68HC000FN12

Part No MC68HC000FN12
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Integrated Circuit Microprocessor 68HC000/PLCC/MC68HC000FN12 MOTOROLA MOS HC PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015012-MC68HC000FN12
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC000FN12 CAD Model

Description

The MC68HC000FN12 is a 16-bit microprocessor from the Motorola 68000 family, now manufactured by NXP Semiconductors (formerly Freescale). It is widely recognized for its robust architecture and use in numerous embedded systems and computer applications. The 'FN12' likely refers to the package type or speed grade of the processor.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Embedded Systems: Employed in various embedded applications such as printers, scanners, and early laser printers.
  • Early Personal Computers: A processor used in some early personal computers like the Apple Macintosh and Commodore Amiga.
  • Gaming Consoles: It was used in early gaming consoles such as the Sega Genesis.
  • Data Acquisition Systems: Used to process and control data acquisition processes.

Features:

  • 16-bit Architecture: Utilizes a 16-bit data bus and a 32-bit address bus, enabling access to a large memory space.
  • Instruction Set: Features a versatile instruction set suitable for various programming tasks.
  • Addressing Modes: Offers numerous addressing modes, including register direct, register indirect, and immediate addressing.
  • Interrupt Handling: Includes an interrupt handling mechanism to respond to external events.
  • Clock Speed: Operates at a clock speed of 12 MHz, enabling fast instruction execution.

Benefits:

  • Versatility: Suitable for a wide range of embedded applications due to its robust architecture and comprehensive instruction set.
  • Large Memory Space: The 32-bit address bus allows access to a large memory space, enabling the execution of complex programs.
  • Efficient Interrupt Handling: The interrupt handling mechanism enables quick response to external events, improving system responsiveness.
  • Proven Architecture: Well-established and widely supported architecture with available development tools and resources.
  • Real-time Performance: Capable of providing real-time performance for demanding applications.

The MC68HC000FN12 is commonly packaged in a plastic leaded chip carrier (PLCC). This microprocessor is noted for its historical significance and continues to be relevant in legacy systems and embedded applications that benefit from its proven performance and robust architecture. It requires careful hardware and software design considerations for effective integration into new or existing systems.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Sunlord
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess