EN
  • EN
  • DE

MC68EC040RC40A

Part No MC68EC040RC40A
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Description 32-BIT, 40MHZ, CMOS, PPGA179 / 68040 Microprocessor IC series 1 Core, 32-Bit 40MHz 179-PGA (47.24x47.24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Freescale Semiconductor
Series M680x0
Package Tray
Product Status Obsolete
Core Processor 68040
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 40MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 179-BPGA
Supplier Device Package 179-PGA (47.24x47.24)
Additional Interfaces SCI, SPI
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2156-MC68EC040RC40A-FR,FREFREMC68EC040RC40A
Standard Package 10
Win Source Part Number 1021181-MC68EC040RC40A
Ultra Librarian 3D Model Ultra Librarian MC68EC040RC40A CAD Model

Description

The MC68EC040RC40A is a 32-bit embedded controller from Freescale Semiconductor (now NXP). It is a member of the Motorola 68000 family of microprocessors, designed for cost-sensitive embedded applications requiring high performance. This processor integrates a full 32-bit data and address bus, allowing for efficient memory access and data manipulation.

Applications

  • Embedded systems requiring high-performance processing
  • Industrial control systems
  • Networking equipment
  • Laser printers
  • Telecommunications equipment

Features

  • 32-bit architecture: Provides efficient data processing and memory addressing.
  • 40 MHz clock speed: Enables high-speed operation for demanding applications.
  • Integrated Floating-Point Unit (FPU): Supports floating-point arithmetic operations, crucial for scientific and engineering applications (Note: Some versions might not include the FPU).
  • Memory Management Unit (MMU): Facilitates memory protection and virtual memory implementation.
  • Burst Mode Support: Enhances memory access speed through burst transfers.
  • Low-power operation: Designed for energy-efficient embedded systems.

Benefits

  • High performance: Enables complex algorithms and real-time processing.
  • Reduced system cost: Integration of key peripherals reduces the need for external components.
  • Faster time to market: Comprehensive development tools and support accelerate product development.
  • Improved system reliability: Robust design and manufacturing processes ensure reliable operation in harsh environments.
  • Enhanced memory management: MMU provides memory protection and supports virtual memory.

Additional Details

The MC68EC040RC40A typically operates at 3.3V or 5V. Its power consumption is relatively low compared to desktop processors, making it suitable for battery-powered applications. The processor's instruction set is based on the Motorola 68000 architecture, providing compatibility with existing 68000 family software. This processor is often used with external memory controllers and peripherals to create a complete embedded system. The MMU facilitates multitasking operating systems. The integrated FPU (if present) significantly accelerates floating-point intensive tasks. Understanding the specific memory map and interrupt handling mechanisms is crucial for successful system design. Refer to the Freescale/NXP documentation for detailed specifications and programming information.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess