EN
  • EN
  • DE

MC68306FC16A

Part No MC68306FC16A
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077480-MC68306FC16A
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68306FC16A CAD Model

Description

The MC68306FC16A is an embedded processor manufactured by Freescale Semiconductor (now NXP). It combines a 68000-family CPU core with integrated peripherals, making it suitable for a variety of embedded applications. Its design aims to provide a balance between processing power and integration, reducing the need for external components.

Applications

  • Industrial control systems.
  • Networking devices.
  • Embedded control applications.
  • Data acquisition systems.
  • Point-of-sale terminals.

Features

  • 68000 CPU Core: Provides processing capabilities for embedded applications.
  • Serial Communication Controllers (SCCs): Supports various serial communication protocols.
  • Parallel I/O Ports: Offers general-purpose input/output capabilities.
  • Timers: Integrated timers for timing and control functions.
  • DMA Controller: Enables direct memory access for efficient data transfer.
  • Clock Speed: Operates at 16 MHz.

Benefits

  • Integrated Solution: Reduces the number of external components required.
  • Versatile Communication: Supports multiple serial communication protocols.
  • Efficient Data Transfer: DMA controller enhances data transfer performance.
  • Cost-Effective: Integration lowers overall system cost.
  • Simplified Design: Integrated peripherals simplify system design.

Additional Details

The MC68306FC16A includes multiple Serial Communication Controllers (SCCs) that support protocols such as UART, HDLC, and SDLC, allowing for communication with a variety of serial devices. The integrated DMA (Direct Memory Access) controller enables high-speed data transfers between peripherals and memory without significant CPU intervention, thereby improving system performance. The parallel I/O ports provide flexible input/output capabilities for interfacing with external hardware. The integrated timers can be used for various timing and control functions within the embedded system. Operating at 16 MHz, the processor strikes a balance between power consumption and processing speed, making it suitable for a range of applications. This processor is often used in industrial control systems, networking devices, and other embedded applications where a combination of processing power and integrated peripherals is required. Specific details regarding the number of SCCs, DMA channels, memory interface specifics, and power consumption can be found in the device's datasheet. Additionally, the operating temperature range is an important factor for ensuring reliable operation in different environments.

In summary, the MC68306FC16A is a versatile and reliable embedded processor suitable for a variety of applications requiring a combination of processing power and integrated communication peripherals.

You May Also Be Interested in

Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess