EN
  • EN
  • DE

MC68302FE20C

Part No MC68302FE20C
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077479-MC68302FE20C
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68302FE20C CAD Model

Description

The MC68302FE20C is a communication processor manufactured by Freescale Semiconductor (now NXP). It is designed to provide integrated communication capabilities for embedded systems. It incorporates a 68000 family CPU core with several communication peripherals, making it suitable for applications requiring multiple communication interfaces.

Applications

  • Network routers and switches.
  • Industrial control systems.
  • Communication gateways.
  • Embedded networking applications.
  • Serial communication devices.

Features

  • 68000 CPU Core: Provides processing power for managing communication tasks.
  • Serial Communication Controllers (SCCs): Supports multiple serial communication protocols, including UART, HDLC, and SDLC.
  • DMA Controller: Enables high-speed data transfer between peripherals and memory.
  • Parallel I/O Ports: Offers general-purpose input/output capabilities.
  • Timers: Integrated timers for timing and control functions.
  • Clock Speed: Operates at 20 MHz.

Benefits

  • Integrated Communication Solution: Reduces the need for external communication controllers.
  • Versatile Protocol Support: Supports a wide range of serial communication protocols.
  • Improved System Performance: The DMA controller enhances data transfer efficiency.
  • Cost-Effective: Integration reduces overall system component count.
  • Simplified Design: The integrated peripherals simplify system design.

Additional Details

The MC68302FE20C includes multiple Serial Communication Controllers (SCCs) which can be independently configured to support different serial communication protocols like UART, HDLC, and SDLC. This makes it highly versatile for systems requiring communication with devices using various standards. The Direct Memory Access (DMA) controller allows efficient data transfer between the SCCs and system memory, minimizing the CPU's involvement and improving overall system performance. The parallel I/O ports provide general-purpose input/output capabilities for interfacing with external hardware. Integrated timers are available for timing and control functions, further enhancing its suitability for real-time applications. The 20 MHz clock speed offers a good balance of performance and power consumption. The device is typically used in network equipment, industrial control systems, and communication gateways where multiple communication interfaces are necessary. The precise number of SCCs, DMA channels, and memory interface characteristics are detailed in the device's datasheet. Power consumption and operating temperature are also crucial factors to consider during the design phase.

In summary, the MC68302FE20C is a reliable and versatile communication processor ideal for embedded systems requiring multiple communication interfaces.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess