EN
  • EN
  • DE

MC54HC74AJ

Part No MC54HC74AJ
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015810-MC54HC74AJ
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC54HC74AJ CAD Model

Description

The MC54HC74AJ is a high-speed CMOS dual D-type flip-flop with set and reset inputs, manufactured by Freescale Semiconductor (now NXP). It belongs to the HC (High-speed CMOS) logic family, offering improved performance and lower power consumption compared to traditional TTL logic.

Applications:

  • Shift registers
  • Frequency dividers
  • Counters
  • Data storage
  • Control circuits
  • Timing circuits
  • Memory address latches

Features:

  • Dual D-type flip-flops
  • Set and reset inputs
  • High-speed operation
  • Low power consumption
  • Wide operating voltage range (2V to 6V)
  • TTL compatible inputs
  • CMOS outputs
  • J-K emulation capability

Benefits:

  • Provides versatile building blocks for digital circuits.
  • Enables asynchronous setting and clearing of flip-flops.
  • Offers fast switching speeds for high-performance applications.
  • Reduces power consumption in battery-powered devices.
  • Operates over a wide range of supply voltages.
  • Interfaces directly with TTL logic circuits.
  • Provides high output drive capability.
  • Can be configured as a J-K flip-flop.

Additional Details:

The MC54HC74AJ consists of two independent D-type flip-flops, each with its own data (D) input, clock (CLK) input, set (SET) input, reset (RESET) input, and Q and Q' outputs. The flip-flop changes state on the positive-going edge of the clock signal. The set and reset inputs override the clock and data inputs, allowing for asynchronous setting and clearing of the flip-flop. The "AJ" suffix likely indicates the package type (e.g., ceramic DIP). The high-speed CMOS technology provides improved performance and lower power consumption compared to traditional TTL logic. This part is often used in military and aerospace applications due to its wide temperature range.

The flip-flops can be used individually or cascaded to form shift registers, counters, and other sequential logic circuits. The set and reset inputs provide a convenient way to initialize the flip-flops to a known state. The MC54HC74AJ is a versatile and reliable component that is widely used in digital electronic systems. Refer to the NXP datasheet for detailed specifications regarding propagation delays, power consumption, and operating temperature range.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess