EN
  • EN
  • DE

MC44BC375UAEFR2

Part No MC44BC375UAEFR2
Manufacturer Freescale Semiconductor - NXP
Catalog Linear - Video Processing
Description CONSUMER CIRCUIT, BICMOS, PDSO16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Freescale Semiconductor - NXP
Package Bulk
Product Status Obsolete
Function Modulator
Applications Consumer Video
Standards NTSC
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 198 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 223037-MC44BC375UAEFR2
Ultra Librarian 3D Model Ultra Librarian MC44BC375UAEFR2 CAD Model

Description

The MC44BC375UAEFR2 is a linear video processing integrated circuit (IC) designed for consumer video applications. It functions as a modulator and complies with the NTSC standard.

  • Voltage Supply Range: 4.5V to 5.5V
  • Mounting: Surface mountable
  • Package: 16-SOIC
  • Package Width: 3.90mm
  • Series: MC44BC375UAEFR2
  • Manufacturer: Freescale Semiconductor - NXP
  • Status: Obsolete
  • Category: Integrated circuits (ICs) - linear - video processing

You May Also Be Interested in

NXP / Nexperia
Analog companion chip
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess