EN
  • EN
  • DE

MC34084AP

Part No MC34084AP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077309-MC34084AP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC34084AP CAD Model

Description

The MC34084AP is a monolithic high voltage switching regulator specifically designed to provide all the necessary features to implement cost effective buck, boost, and buck-boost regulators. This device contains an internal temperature compensated bandgap reference, fixed frequency oscillator, error amplifier, PWM control circuitry, and robust NPN output switch with overcurrent protection. It is designed for off-line and DC-to-DC regulator applications.

Applications

  • Off-line power supplies
  • DC-to-DC converters
  • Battery chargers
  • LED lighting
  • Power adapters

Features

  • Operating Voltage: Up to 40V
  • Output Switch Current: 1.5A peak
  • Fixed Frequency Operation: 300 kHz (typical)
  • Internal Overcurrent Protection
  • Internal Thermal Shutdown
  • Internal Soft-Start
  • Low Startup Current: 100 μA (typical)
  • High Efficiency Operation

Benefits

  • Cost-Effective Solution: Integrated features reduce external component count, lowering overall system cost.
  • Versatile Applications: Suitable for a wide range of power supply designs, including buck, boost, and buck-boost topologies.
  • Enhanced Reliability: Built-in overcurrent and thermal protection ensure robust operation and prevent device damage.
  • Simplified Design: Fixed frequency operation and internal soft-start simplify the design process and reduce development time.
  • High Efficiency: Minimizes power losses and improves overall system efficiency.

Additional Details

The MC34084AP is available in a DIP-8 package. It offers a wide input voltage range and high output current capability, making it a suitable choice for various power supply applications. Its internal protection features and simplified design contribute to a reliable and easy-to-use solution for power management.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess