EN
  • EN
  • DE

MC13109FTA

Part No MC13109FTA
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC13109FTA Motorol
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 960856-MC13109FTA
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC13109FTA CAD Model

Description

The MC13109FTA is a highly integrated, low-power transceiver designed for short-range wireless communication. It operates in the 315/434/868/915 MHz ISM (Industrial, Scientific, and Medical) frequency bands, making it suitable for a variety of applications where reliable and efficient wireless data transfer is required.

Applications

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Home automation
  • Wireless sensor networks
  • Alarm and security systems

Features

  • Single-chip transceiver
  • Multi-band operation (315/434/868/915 MHz)
  • Low power consumption
  • FSK/OOK modulation
  • Data rates up to 100 kbps
  • Integrated PLL
  • Wake-up timer
  • RSSI (Received Signal Strength Indicator)
  • Low-IF receiver architecture
  • Programmable transmit power
  • SPI interface for configuration and control

Benefits

  • Reduced system cost: The high level of integration minimizes the need for external components, leading to a smaller and more cost-effective solution.
  • Extended battery life: Low power consumption is critical for battery-powered applications such as remote controls and sensors.
  • Improved communication reliability: Robust modulation schemes and RSSI enable reliable data transfer in challenging environments.
  • Flexibility and adaptability: Programmable parameters and multi-band operation provide the flexibility to adapt to different regulatory requirements and application needs.
  • Simplified system design: The integrated features and SPI interface simplify the design process and reduce time to market.

Additional Details

The MC13109FTA utilizes a low-IF receiver architecture, which provides excellent sensitivity and selectivity. It supports both FSK (Frequency Shift Keying) and OOK (On-Off Keying) modulation, allowing for flexibility in data transmission. The integrated PLL (Phase-Locked Loop) ensures stable and accurate frequency synthesis. The transceiver also includes a wake-up timer, which allows the system to periodically wake up and check for incoming signals, further reducing power consumption. The SPI interface provides a simple and efficient way to configure and control the transceiver. The programmable transmit power allows for optimizing the communication range and minimizing interference.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess