EN
  • EN
  • DE

MC10H102LDS

Part No MC10H102LDS
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076630-MC10H102LDS
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC10H102LDS CAD Model

Description

The MC10H102LDS is a triple 4-input NOR gate from the MECL 10H family, manufactured by Freescale Semiconductor (NXP). This device provides high-speed logic functions suitable for various digital applications. The 'LDS' suffix typically indicates a specific package type. This gate is designed to perform the NOR logic operation on three independent sets of four inputs each.

Applications

  • High-speed data processing
  • Digital communication systems
  • Clock generation and distribution
  • Memory addressing
  • Control logic circuits

Features

  • High-speed operation: Offers significantly faster switching speeds compared to standard TTL logic.
  • Triple 4-Input NOR Gate: Contains three independent NOR gate circuits in a single package.
  • MECL 10H Family: Part of the MECL 10H series, known for its improved performance over earlier MECL families.
  • Differential Inputs and Outputs: May feature differential inputs and outputs for enhanced noise immunity. (Check datasheet for confirmation).
  • Operating Voltage: Operates within the standard MECL 10H voltage range, typically -5.2V.
  • Package: Available in various packages, including ceramic and plastic DIP packages. (The 'LDS' suffix will define the package)

Benefits

  • Increased System Speed: The high switching speeds enable faster system performance.
  • Reduced Component Count: The triple gate configuration reduces the number of ICs required for a given logic function, saving board space and cost.
  • Improved Noise Immunity: Differential inputs/outputs (if present) provide better noise immunity, resulting in more reliable operation in noisy environments.
  • Simplified Circuit Design: Using a single IC to implement multiple NOR gates simplifies circuit design and layout.

Additional Details

The MC10H102LDS operates within the MECL 10H logic family’s voltage specifications. Datasheets should be consulted for precise details on propagation delays, power dissipation, and input/output voltage levels. The specific package type ('LDS') influences thermal characteristics and mounting requirements. The NOR gate performs the logical NOR operation; its output is high only when all inputs are low. If any input is high, the output is low.

Important Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications before using this part in any application. The datasheet will provide details on the package type, pinout, electrical characteristics, and application notes.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Sunlord
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess