EN
  • EN
  • DE

JTX2N3501

Part No JTX2N3501
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (J - L)
Description Transistor NPN 2N3501/JTX2N3501 MOTOROLA milliampere=300 V=150 TO39
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020338-JTX2N3501
Categories OEM Parts(J-L)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JTX2N3501 CAD Model

Description

The JTX2N3501 is a silicon NPN transistor designed for amplifier and high-speed switching applications. This transistor is known for its robust performance and reliability, making it a suitable component in various electronic circuits.

Applications:

  • Amplifier Circuits: Used in small-signal and medium-power amplifier circuits for signal amplification.
  • High-Speed Switching: Employed in high-speed switching applications, such as inverters and converters.
  • Oscillator Circuits: Used in oscillator circuits to generate periodic signals.
  • Driver Stages: Applied in driver stages to provide sufficient current to drive other components or circuits.
  • General-Purpose Switching: Utilized in general-purpose switching applications for turning circuits on and off.

Features:

  • NPN Transistor: NPN polarity for amplification and switching.
  • High Current Capability: Capable of handling relatively high current levels.
  • Low Saturation Voltage: Low saturation voltage for efficient switching.
  • High Transition Frequency: High transition frequency for high-speed operation.
  • High Voltage Rating: High voltage rating for use in various circuit designs.
  • TO-5 Package: Typically housed in a TO-5 metal can package.

Benefits:

  • Versatile Application: Suitable for a broad range of amplifier and switching applications.
  • Reliable Performance: Provides reliable performance due to its robust design and construction.
  • Efficient Switching: Offers efficient switching due to its low saturation voltage.
  • High-Speed Operation: Supports high-speed operation due to its high transition frequency.
  • Stable Operation: Provides stable operation over a wide range of operating conditions.

The JTX2N3501 is a reliable and versatile NPN transistor suitable for a variety of amplifier and high-speed switching applications. Its robust design, high current capability, and efficient switching characteristics make it a popular choice among electronic designers. The TO-5 package provides a durable housing for the transistor, ensuring its longevity and performance in demanding environments.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess