EN
  • EN
  • DE

GB5RF300-1203A-8H

Part No GB5RF300-1203A-8H
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985098-GB5RF300-1203A-8H
Categories OEM Parts(F-I)
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GB5RF300-1203A-8H CAD Model

Description

The GB5RF300-1203A-8H is a Foxconn Optical Interconnect Technology, Inc. product, likely a fiber optic transceiver module. These modules are critical components in high-speed data communication, enabling the transmission of data over optical fiber cables. The 'GB5RF300' likely refers to the product series, '1203A' could represent a specific version or revision, and '8H' might denote a particular performance characteristic or feature. Typically, such modules are designed to meet specific industry standards for data rates, transmission distances, and compatibility with various network protocols. Given it is an optical interconnect, it's used to convert electrical signals to optical signals for transmission over fiber, and then convert the optical signals back to electrical signals at the receiving end.

Applications:

  • Data Centers: Used for high-speed connections between servers, switches, and storage devices.
  • Telecommunications: Facilitates long-distance data transmission in network infrastructure.
  • Enterprise Networks: Provides reliable high-bandwidth connections for critical applications.
  • High-Performance Computing (HPC): Enables fast data transfer in scientific and engineering simulations.

Features:

  • High Data Rate: Supports high-speed data transmission, potentially up to 100Gbps or higher (check datasheet for specifics).
  • Long Transmission Distance: Capable of transmitting data over significant distances with minimal signal degradation.
  • Low Power Consumption: Designed for efficient power usage to reduce operating costs.
  • Compact Form Factor: Small size allows for high-density port configurations.
  • Hot-Pluggable: Can be inserted or removed without powering down the system.
  • Digital Diagnostics Monitoring (DDM): Provides real-time monitoring of key parameters, such as optical power and temperature.

Benefits:

  • Increased Bandwidth: Enables high-speed data transfer for demanding applications.
  • Reduced Latency: Minimizes delay in data transmission for improved performance.
  • Enhanced Reliability: Provides stable and consistent performance in harsh environments.
  • Scalability: Allows for easy expansion of network capacity as needed.

Additional Details:

Specific technical details such as the exact data rate, transmission distance, optical wavelength, and connector type would be found in the product's datasheet. Fiber optic transceivers typically adhere to industry standards such as SFP+, QSFP+, or CFP. They also incorporate features like automatic power control (APC) and temperature compensation to ensure stable performance over a wide range of operating conditions. Proper handling and cleaning of the optical connectors are essential to maintain signal integrity and prevent damage. It's also important to consider the compatibility of the transceiver with the specific fiber optic cable and network equipment being used. Check with Foxconn Optical Interconnect Technology for datasheets and further specification details.

You May Also Be Interested in

Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess