EN
  • EN
  • DE

FQ5032B-12.000

Part No FQ5032B-12.000
Manufacturer Fox Electronics
Catalog Oscillators
Description Resin Sealed SMD Crystal
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fox Electronics
Manufacturer Homepage www.foxonline.com
RoHS State Request Verification
Win Source Part Number 759003-FQ5032B-12.000
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FQ5032B-12.000 CAD Model

Description

The FQ5032B-12.000 is a surface-mount crystal oscillator from Fox Electronics, generating a 12.000 MHz clock signal. These oscillators are designed for various applications requiring a precise and stable timing source. Their compact size and robust performance make them a popular choice in a wide range of electronic devices.

Applications:

  • Microcontrollers (MCUs)
  • Real-time clocks (RTCs)
  • Communication equipment (e.g., radios, transceivers)
  • Embedded systems
  • Industrial control systems
  • Consumer electronics
  • Instrumentation

Features:

  • Frequency: 12.000 MHz
  • Package: SMD (Surface Mount Device)
  • Package Size: 5.0 x 3.2 mm (typical)
  • Output Waveform: CMOS
  • Frequency Stability: Typically ±30 ppm or ±50 ppm (check datasheet for specific value)
  • Operating Temperature Range: -20°C to +70°C or -40°C to +85°C (depends on the specific grade)
  • Supply Voltage: Typically 3.3V or 5V (check datasheet for specific value)

Benefits:

  • Accurate Timing: Provides a stable and precise clock signal for reliable system operation.
  • Compact Size: Space-saving design for use in small devices.
  • Reliable Performance: Designed for consistent operation over a wide temperature range.
  • Cost-Effective: Offers a good balance of performance and price.

Additional Details:

The FQ5032B-12.000 oscillator is RoHS compliant and lead-free. The specific voltage, stability, and temperature ratings should be verified by consulting the official datasheet from Fox Electronics. It is important to use proper PCB layout techniques to ensure optimal performance, including placing decoupling capacitors close to the power pins of the oscillator. The oscillator is typically used as a reference clock for microcontrollers, FPGAs, and other digital circuits.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1956 $59.7800
120+ $0.9811 $117.7320
185+ $0.9503 $175.8055
255+ $0.9198 $234.5490
325+ $0.8890 $288.9250
435+ $0.7971 $346.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess