EN
  • EN
  • DE

FO3LSCBM148.5-T1

Part No FO3LSCBM148.5-T1
Manufacturer Fox Electronics
Catalog Oscillators
Description OSC XO 148.5MHZ 3.3VLVDS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Fox Electronics
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1121752-FO3LSCBM148.5-T1
Ultra Librarian 3D Model Ultra Librarian FO3LSCBM148.5-T1 CAD Model

Description

The FO3LSCBM148.5-T1 is a crystal oscillator manufactured by Fox Electronics, producing a 148.5 MHz output frequency. This oscillator is designed for applications requiring a precise and stable high-frequency clock source. It's commonly used in various communication and networking applications where signal integrity and timing accuracy are critical.

Applications:

  • Networking equipment (e.g., routers, switches)
  • Communication systems (e.g., Ethernet, Fibre Channel)
  • High-speed data transmission
  • Video processing
  • Clock recovery circuits
  • Test and measurement equipment

Features:

  • Frequency: 148.5 MHz
  • Package: SMD (Surface Mount Device)
  • Output Waveform: LVDS (Low Voltage Differential Signaling)
  • Frequency Stability: Typically ±25 ppm or ±50 ppm (consult datasheet)
  • Supply Voltage: Typically 3.3V (consult datasheet)
  • Operating Temperature Range: -40°C to +85°C (industrial temperature range)
  • Low Jitter: Designed for minimal phase noise.

Benefits:

  • Precise Timing: Provides a highly accurate clock signal for demanding applications.
  • Low Jitter: Minimizes timing errors and improves signal integrity.
  • LVDS Output: Offers excellent noise immunity for high-speed signal transmission.
  • Stable Frequency: Maintains a consistent frequency over a wide temperature range.
  • Reliable Performance: Designed for long-term operation in harsh environments.

Additional Details:

The FO3LSCBM148.5-T1 uses LVDS output signaling, which provides excellent noise immunity, crucial for high-speed applications. The specific frequency stability, supply voltage, and other electrical characteristics should be confirmed using the official datasheet from Fox Electronics. It is essential to follow proper PCB layout guidelines for high-frequency circuits when using this oscillator, including impedance matching and differential trace routing for the LVDS output signals. Decoupling capacitors placed near the power supply pins are also critical to reduce noise and ensure stable operation.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess