EN
  • EN
  • DE

DW01RKT2CR

Part No DW01RKT2CR
Manufacturer Fortune
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fortune
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822171-DW01RKT2CR
Ultra Librarian 3D Model Ultra Librarian DW01RKT2CR CAD Model

Description

The DW01RKT2CR is a single-chip lithium-ion battery protection IC designed by Fortune Semiconductor. It is a critical component in battery management systems, providing essential safety features to prevent overcharge, over-discharge, and overcurrent conditions in single-cell Li-ion battery packs.

Applications:

  • Mobile Phones: Protects the battery from damage during charging and discharging.
  • Bluetooth Devices: Ensures safe operation of batteries in wireless headphones and speakers.
  • Power Banks: Prevents battery failures due to overcharging or excessive current draw.
  • Wearable Devices: Safeguards the battery in smartwatches and fitness trackers.
  • Other Portable Electronics: Used in various devices requiring Li-ion battery power, such as MP3 players and handheld gaming consoles.

Features:

  • Overcharge Protection: Detects and prevents the battery from being charged beyond its safe voltage limit.
  • Over-Discharge Protection: Prevents the battery from being discharged below its minimum voltage, which can cause damage.
  • Overcurrent Protection: Limits the current flowing from the battery to prevent overheating and damage to the battery and connected devices.
  • Short Circuit Protection: Quickly cuts off the current flow in the event of a short circuit, preventing potential hazards.
  • Low Standby Current: Minimizes power consumption when the device is not in use, extending battery life.
  • Small Package Size: Allows for integration into compact battery packs.

Benefits:

  • Enhanced Battery Safety: Prevents battery failures and extends battery lifespan by protecting against overcharge, over-discharge, and overcurrent conditions.
  • Improved Device Reliability: Ensures stable and reliable operation of portable electronic devices.
  • Reduced Risk of Fire or Explosion: Minimizes the potential for hazardous events caused by battery malfunctions.
  • Extended Battery Life: Protects the battery from damage, which can degrade its performance over time.
  • Simplified Circuit Design: Integrates multiple protection functions into a single chip, reducing the number of external components required.

Additional Details:

The DW01RKT2CR typically operates with a companion MOSFET to control the charging and discharging of the battery. It monitors the battery voltage and current and triggers the MOSFET to turn off if any abnormal conditions are detected. The specific voltage and current thresholds for protection are set internally within the IC. It is typically used in conjunction with a dual MOSFET such as the FS8205A.

This IC is essential for maintaining the safety and reliability of lithium-ion batteries in a wide range of portable electronic devices. Its compact size, low power consumption, and comprehensive protection features make it a popular choice for battery management systems.

You May Also Be Interested in

Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,920 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess