EN
  • EN
  • DE

BMR4532107/013

Part No BMR4532107/013
Manufacturer Flex Power Modules
Catalog Unclassified
Description BMR4532107/013
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Flex Power Modules
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864450-BMR4532107/013
Ultra Librarian 3D Model Ultra Librarian BMR4532107/013 CAD Model

Description

The BMR4532107/013 is a digital DC-DC isolated converter from Flex Power Modules. It is designed for high-performance applications requiring a regulated output voltage from a wide input voltage range. It supports advanced monitoring, control, and configuration via a PMBus interface.

Applications

  • Intermediate Bus Converter (IBC) in distributed power architectures
  • Servers and Data Centers
  • Telecommunications Equipment
  • Industrial Automation
  • Networking Equipment

Features

  • Digital Control: Enables advanced monitoring, control, and configuration.
  • PMBus Interface: Facilitates communication and control via a standard protocol.
  • Isolated DC-DC Converter: Provides electrical isolation between input and output.
  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • High Efficiency: Minimizes power losses and reduces heat generation.
  • Over-Voltage Protection (OVP), Over-Current Protection (OCP), Over-Temperature Protection (OTP): Ensures robust operation and protects against fault conditions.

Benefits

  • Improved System Performance: Digital control and PMBus interface allow for optimization and monitoring.
  • Increased Flexibility: Wide input voltage range simplifies system design.
  • Reduced Energy Consumption: High efficiency minimizes power losses.
  • Enhanced Reliability: Integrated protection features ensure robust operation.
  • Simplified System Management: PMBus interface allows for remote monitoring and control.

Additional Details

The BMR4532107/013 is typically supplied in a surface-mount package for automated assembly. The input and output voltage ranges, as well as the maximum output current, require checking the datasheet for specific values. Key features include remote on/off control and adjustable output voltage. The PMBus interface allows for monitoring input voltage, output voltage, output current, and temperature. It also allows for configuring the device, including setting the output voltage, current limit, and protection thresholds. The device is designed to meet industry safety standards. Proper heat sinking is essential to ensure reliable operation at high power levels. The datasheet provides detailed information on thermal management and layout recommendations. The operating temperature range is typically between -40°C to +85°C. The isolation voltage between input and output should also be consulted in the datasheet.

You May Also Be Interested in

Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess