EN
  • EN
  • DE

FP9905S9PTR

Part No FP9905S9PTR
Manufacturer FITIPOWER
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FITIPOWER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823522-FP9905S9PTR
Ultra Librarian 3D Model Ultra Librarian FP9905S9PTR CAD Model

Description

The FP9905S9PTR is a power management integrated circuit (PMIC) manufactured by FITIPOWER. It's designed to efficiently manage power distribution in a variety of electronic devices. This PMIC integrates multiple functions, including buck converters, LDO regulators, and protection circuits, to provide a complete power management solution. Its high efficiency and compact size make it suitable for applications where space and power consumption are critical.

Applications:

  • Smartphones and Tablets: Used for managing power distribution and battery charging.
  • Wearable Devices: Ideal for smartwatches and fitness trackers due to its small size and efficiency.
  • Portable Media Players: Provides regulated power for various components.
  • IoT Devices: Powers sensors, microcontrollers, and communication modules.
  • Power Banks: Manages charging and discharging of batteries.

Features:

  • High-Efficiency Buck Converters: Provide efficient voltage conversion with minimal power loss.
  • Low Dropout (LDO) Regulators: Offer stable output voltage even with low input voltage.
  • Over-Voltage Protection (OVP): Protects the device from excessive input voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Short-Circuit Protection (SCP): Shuts down the device in case of a short circuit.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating.
  • Integrated Power Path Management: Seamlessly switches between different power sources.
  • Compact Package: Allows for integration into small devices.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, extending battery life in portable devices.
  • Enhanced System Reliability: Comprehensive protection features prevent damage from electrical faults.
  • Simplified System Design: Integration of multiple power management functions reduces component count and simplifies PCB layout.
  • Improved System Performance: Stable and regulated power delivery ensures consistent performance of connected devices.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, improving overall system reliability.

Additional Details:

The FP9905S9PTR typically operates with an input voltage range of 2.7V to 5.5V. It supports various output voltage options configurable through external resistors or I2C communication. The switching frequency of the buck converters is optimized to balance efficiency and component size. The device is available in a compact QFN package. The specific operating temperature range varies, but is typically between -40°C and +85°C. Always refer to the manufacturer's datasheet for precise specifications and application guidelines. The datasheet will detail the specific tolerances of the voltage and current protection circuits as well as thermal characteristics.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess