EN
  • EN
  • DE

FP6861C-B1MSCTR

Part No FP6861C-B1MSCTR
Manufacturer FITIPOWER
Catalog Miscellaneous
Description Single-Channel Power Distribution Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FITIPOWER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823505-FP6861C-B1MSCTR
Ultra Librarian 3D Model Ultra Librarian FP6861C-B1MSCTR CAD Model

Description

The FP6861C-B1MSCTR is a highly integrated power management IC (PMIC) manufactured by FITIPOWER. It is designed for use in a variety of portable devices and systems where efficient power conversion and management are critical. This PMIC integrates multiple functions into a single chip, reducing component count and simplifying system design.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • GPS devices
  • Wearable electronics

Features

  • High Efficiency DC-DC Conversion
  • Multiple Output Rails
  • Integrated Power MOSFETs
  • Low Quiescent Current
  • Over-Voltage Protection (OVP)
  • Over-Current Protection (OCP)
  • Short-Circuit Protection (SCP)
  • Thermal Shutdown Protection
  • Compact Package

Benefits

  • Extended Battery Life: High efficiency DC-DC conversion minimizes power loss and extends battery life in portable devices.
  • Reduced Component Count: Integration of multiple functions reduces the number of external components, saving board space and cost.
  • Simplified System Design: The integrated features simplify power supply design and reduce development time.
  • Robust Protection: Comprehensive protection features ensure reliable operation and prevent damage to the system.
  • Small Form Factor: The compact package is ideal for space-constrained applications.
  • Stable Output Voltage: Provides stable and regulated output voltages for different system components.

Technical Specifications

While detailed specifications require accessing the specific datasheet, typical parameters include:

  • Input Voltage Range: Typically 2.7V to 5.5V
  • Output Voltage Range: Adjustable based on specific configuration
  • Switching Frequency: High switching frequency for smaller inductor size
  • Quiescent Current: Low quiescent current for optimized standby power consumption
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: Specific compact package (check datasheet)

The FP6861C-B1MSCTR from FITIPOWER offers a highly efficient and integrated power management solution for portable devices. Its combination of high efficiency, integrated features, robust protection, and small size makes it a suitable choice for applications requiring optimized power performance and extended battery life. Consult the official datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess