EN
  • EN
  • DE

FTLF1323P1BTR

Part No FTLF1323P1BTR
Manufacturer Finisar Corporation
Catalog Fiber Optics - Transceiver Modules
Description TXRX OPT X2 155 MB/S 1310NM  /  Transceiver Module Ethernet 155Mbps 1310nm 3.1V ~ 3.5V LC Duplex Pluggable, SFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Fiber Optics - Transceiver Modules
Mfr Finisar Corporation
Package Tray
Data Rate 155Mbps
Wavelength 1310nm
Applications Ethernet
Voltage - Supply 3.1V ~ 3.5V
Connector Type LC Duplex
Mounting Type Pluggable, SFP
Base Product Number FTLF1323
MSL Level 1 (Unlimited)
ECCN 5A991B5A
HTSUS 8517.62.0090
Other Names 775-1019,-775-1019,1039809
Standard Package 1
Win Source Part Number 1228869-FTLF1323P1BTR
Ultra Librarian 3D Model Ultra Librarian FTLF1323P1BTR CAD Model

Description

The Finisar Corporation FTLF1323P1BTR is a fiber optic transceiver module manufactured by Finisar Corporation.

  • Data Rate: 155Mbps
  • Wavelength: 1310nm
  • Connector Type: LC Duplex
  • Standard Package: 1
  • Voltage Supply: 3.1V ~ 3.5V
  • Mounting Type: Pluggable, SFP

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
TXRX OPTICAL SFP DMI BAIL LATCH
Lowest to $50.4238
Foxconn Optical Interconnect Technology, Inc.
Families of Multi-Mode Small Form Factor Pluggable (SFP) Optical Transceivers | TXRX OPTICAL SFP STD LATCH
Need more? Email Us
Broadcom Limited
Through Hole,Right Angle Fiber Optic Transceiver Modules RoHS
Lowest to $20.0821
Foxconn Optical Interconnect Technology, Inc.
Ethernet Applications | TXRX QSFP 40GBE PLUGGABLE
Lowest to $242.7175
Broadcom Limited
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX 1X9 3.3V GBE FLUSH SHIELD
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFF PLUGGABLE BAIL
Need more? Email Us
Broadcom Limited
FDDI, 100 Mbps ATM, and Fast Ethernet Transceivers in Low Cost 1x9 Package Style
Lowest to $46.8567
Foxconn Optical Interconnect Technology, Inc.
10Gb Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver | 10G SFP+ SR TXRX MOD 300M/400M
Lowest to $55.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.1516 $69.1516
2+ $66.9907 $133.9814
3+ $64.8297 $194.4891
4+ $62.6687 $250.6748
6+ $56.1857 $337.1142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess