EN
  • EN
  • DE

CMP1617BA2-H60IR

Part No CMP1617BA2-H60IR
Manufacturer FIDELIX
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FIDELIX
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820776-CMP1617BA2-H60IR
Ultra Librarian 3D Model Ultra Librarian CMP1617BA2-H60IR CAD Model

Description

The CMP1617BA2-H60IR is a camera module manufactured by FIDELIX. This module is designed for integration into various imaging systems, offering a compact and robust solution for capturing visual data. Its key features include a specific image sensor, lens, and interface tailored for its intended applications.

Applications:

  • Security and surveillance systems
  • Industrial inspection equipment
  • Automotive vision systems
  • Robotics and automation
  • Consumer electronics (e.g., drones, smart home devices)

Features:

  • High-resolution image sensor for detailed image capture
  • Integrated IR filter for enhanced performance in low-light conditions
  • Compact and durable design for easy integration
  • Low power consumption for energy-efficient operation
  • Digital interface for seamless data transmission
  • Optimized lens for clear and sharp images
  • Wide operating temperature range for reliable performance in various environments

Benefits:

  • Improved image quality in diverse lighting conditions
  • Reduced system size and complexity
  • Lower power consumption, leading to extended battery life in portable applications
  • Enhanced reliability and durability in harsh environments
  • Faster time-to-market due to ease of integration
  • Clearer identification of objects in security and surveillance scenarios
  • More accurate data in industrial inspection processes

Additional Details:

The specific technical specifications for the CMP1617BA2-H60IR, such as sensor resolution, lens specifications (focal length, aperture), and interface type (e.g., MIPI, USB), should be verified with the manufacturer's datasheet. The module's dimensions and weight are designed to facilitate integration into space-constrained environments. The IR filter is crucial for applications requiring night vision or operation in low-light conditions. The module's construction materials are chosen for their robustness and ability to withstand vibrations and temperature fluctuations, ensuring a long operational life.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7099 $62.8089
25+ $4.6851 $117.1275
39+ $4.5387 $177.0093
53+ $4.3922 $232.7866
69+ $4.2459 $292.9671
92+ $3.8066 $350.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 265 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess