Products specifications Report Issue?

Manufacturer FCL Components
Category Contactors (Electromechanical)
Type High Sensitivity
Coil Voltage 24 VDC
Relay Contact Form 1 Form C (SPDT-NO, NC)
Contact Current Rating 8 A
Contact Termination Solder Pin
Switching Voltage 400 VAC, 300 VDC
Coil Type Non-Latching
Coil Resistance 2.35 kOhms
Ultra Librarian 3D Model Ultra Librarian JS-24N-K CAD Model

Description

UL class B (130°C) coil wire insulation<br />1 Form A (SPST-NO) or 1 Form C (SPDT) contact<br />Low profile and space saving<br />High sensitivity in small package<br />Various contact material options

You May Also Be Interested in

Omron
CONTACTOR
Need more? Email Us
ECAD model for J7KN-10D-01 24D
Omron
AUXILIARY RELAY,12 VDC,4PST-2NO
Need more? Email Us
ECAD model for J7KCA-22 DC12
Omron
MAGNETIC CONTACTOR,110 VDC,SPST-
Need more? Email Us
ECAD model for J7KC-12-10 DC110
Omron
MAGNETIC CONTACTOR,120 VDC,SPST-
Need more? Email Us
ECAD model for J7KC-12-10 DC120
Omron
AUXILIARY RELAY,230 VAC,4PST-4NO
Need more? Email Us
ECAD model for J7KCA-40 AC230
Omron
AUXILIARY RELAY,60 VDC,4PST-4NO
Need more? Email Us
ECAD model for J7KCA-40 DC60
Omron
RELAY GEN PURP SPST X 4 40A 12V
Need more? Email Us
ECAD model for G7Z-4A-02Z DC12
Omron
AUXILIARY RELAY,12 VDC,4PST-4NO
Need more? Email Us
ECAD model for J7KCA-40 DC12
Omron
MOTOR CONTACTOR 200A 3POL 110V
Need more? Email Us
ECAD model for J7KN-115 110

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0682 $51.7050
59+ $1.6970 $100.1230
92+ $1.6440 $151.2480
126+ $1.5910 $200.4660
163+ $1.5379 $250.6777
218+ $1.3788 $300.5784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,900 pieces
MOQ: 25 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention