EN
  • EN
  • DE

UA75471TC

Part No UA75471TC
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 385024-UA75471TC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA75471TC CAD Model

Description

The UA75471TC is a dual peripheral driver designed by Fairchild/ON Semiconductor. It's designed to interface between low-level logic circuits and high-current or high-voltage loads. It can drive relays, solenoids, lamps, and other similar devices.

Applications:

  • Relay Drivers: Drives relays in industrial control systems and automation equipment.
  • Solenoid Drivers: Drives solenoids in valves, actuators, and other electromechanical devices.
  • Lamp Drivers: Drives incandescent lamps, LEDs, and other light sources.
  • Stepper Motor Drivers: Drives stepper motors in positioning and control systems.
  • Logic Buffers: Provides buffering between low-level logic and high-current loads.

Features:

  • Dual Drivers: Contains two independent drivers in a single package.
  • High Output Current: Can drive high-current loads.
  • High Output Voltage: Can drive high-voltage loads.
  • TTL/CMOS Compatible Inputs: Compatible with both TTL and CMOS logic levels.
  • Output Clamp Diodes: Provides protection against inductive kickback.

Benefits:

  • Versatile Interfacing: Interfaces low-level logic with a variety of high-current or high-voltage loads.
  • Simplified Circuit Design: Reduces the need for discrete components.
  • Robust Protection: Output clamp diodes protect against inductive kickback.
  • Easy Interfacing: TTL/CMOS compatible inputs simplify interfacing with digital circuits.

Additional Details:

The UA75471TC operates from a single power supply voltage. The dual drivers allow for simultaneous control of two loads. The high output current and voltage capability makes it suitable for driving a variety of devices. The TTL/CMOS compatible inputs simplify interfacing with digital circuits. The output clamp diodes protect against inductive kickback when driving inductive loads. The UA75471TC is typically available in a DIP package.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Protek Devices
Lowest to $0.3269
ON Semiconductor
Need more? Email Us
Qualcomm
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess