EN
  • EN
  • DE

UA748TC

Part No UA748TC
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 385017-UA748TC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA748TC CAD Model

Description

The UA748TC is a general-purpose operational amplifier (op-amp) from Fairchild/ON Semiconductor. It's a single op-amp known for its high gain and wide range of applications. It is internally compensated and suitable for a wide range of analog applications.

Applications:

  • Audio Amplifiers: Used in preamplifiers, power amplifiers, and tone control circuits.
  • Instrumentation Amplifiers: Amplifies low-level signals from sensors and transducers.
  • Active Filters: Implements various filter functions, such as low-pass, high-pass, and band-pass filters.
  • Voltage Followers: Provides a high-impedance input and low-impedance output.
  • Comparators: Compares two voltages and outputs a high or low signal.

Features:

  • High Open-Loop Gain: Provides high amplification of input signals.
  • Internal Frequency Compensation: Eliminates the need for external compensation components.
  • Short-Circuit Protection: Protects the op-amp from damage due to short circuits.
  • Wide Input Voltage Range: Can operate with a wide range of input voltages.
  • Low Input Offset Voltage: Minimizes errors due to input voltage imbalances.

Benefits:

  • Versatile Applications: Suitable for a wide range of analog signal processing tasks.
  • Easy to Use: Internal compensation simplifies circuit design.
  • Robust Protection: Short-circuit protection enhances reliability.
  • Accurate Signal Processing: High gain and low offset voltage ensure accurate amplification.

Additional Details:

The UA748TC is designed to operate from standard power supply voltages (e.g., ±15V). The high open-loop gain allows for significant amplification of input signals. The internal frequency compensation ensures stable operation without the need for external components. The short-circuit protection feature prevents damage from accidental short circuits. The op-amp is commonly available in a DIP package.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Atmel
Lowest to $32.5000
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess