EN
  • EN
  • DE

TMC1175AM7C40

Part No TMC1175AM7C40
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description Video A/D Conveter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 372240-TMC1175AM7C40
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMC1175AM7C40 CAD Model

Description

The TMC1175AM7C40 is a power management integrated circuit (PMIC) from Fairchild/ON Semiconductor. This device is designed to provide efficient and reliable power distribution and regulation for a variety of electronic systems. It integrates multiple functions, reducing the need for discrete components and simplifying the overall system design. It's characterized by its compact size and ability to manage power efficiently across different operating conditions.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices for power management.
  • Embedded Systems: Suitable for use in embedded systems requiring regulated power supplies.
  • Industrial Equipment: Can be integrated into industrial control systems for reliable power distribution.
  • Networking Equipment: Power management in routers, switches, and other networking devices.
  • Consumer Electronics: Used in various consumer electronic products like media players and set-top boxes.

Features:

  • High Efficiency: Designed for efficient power conversion to minimize energy loss.
  • Multiple Output Rails: Provides multiple regulated output voltages to power different components.
  • Integrated Protection: Includes over-voltage, over-current, and thermal protection features.
  • Compact Package: Available in a small form factor for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.

Benefits:

  • Improved Battery Life: High efficiency extends battery life in portable devices.
  • Reduced Component Count: Integration reduces the number of external components required.
  • Enhanced System Reliability: Integrated protection features improve system robustness.
  • Simplified Design: Easier to design power management solutions with this integrated PMIC.
  • Lower Power Consumption: Low quiescent current contributes to overall power savings.

The TMC1175AM7C40 typically operates within a specified input voltage range and provides several precisely regulated output voltages. The integrated protection features are crucial for preventing damage to the device and the connected components. Detailed technical specifications, including input voltage range, output voltage levels, switching frequency, and thermal characteristics, can be found in the manufacturer's datasheet. The package type is usually a small outline package (SOP) or quad flat no-leads (QFN) package, which is suitable for surface mount technology (SMT) assembly.

The efficient design and integration of protection mechanisms make the TMC1175AM7C40 a reliable solution for power management in diverse electronic applications. The ability to deliver stable and regulated power contributes to the stable functioning of the overall electronic product.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess