EN
  • EN
  • DE

STP5NB80FP

Part No STP5NB80FP
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 347338-STP5NB80FP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP5NB80FP CAD Model

Description

The STP5NB80FP is an N-channel Power MOSFET belonging to the MDmesh™ series. It's designed using STMicroelectronics' advanced technology, offering high voltage capability and efficient switching performance. It is particularly suited for applications requiring high power density and reliability.

Applications:

  • Switch Mode Power Supplies (SMPS): Used as the primary switching element in power supplies.
  • Power Factor Correction (PFC): Improves power factor in electronic devices.
  • Lighting Ballasts: Drives and controls fluorescent and LED lighting.
  • Motor Control: Used in inverter circuits for motor speed control.
  • High Voltage Converters: DC-DC and AC-DC converters for high voltage applications.

Features:

  • High Voltage Capability: Suitable for high voltage applications (typically 800V).
  • Low Input Capacitance: Minimizes gate drive requirements and switching losses.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Avalanche Ruggedness: Provides robustness against voltage transients.
  • Fully Isolated Package (TO-220FP): Offers enhanced safety and thermal performance.

Benefits:

  • High Efficiency: Low on-resistance and fast switching minimize power losses.
  • Improved Reliability: Avalanche ruggedness ensures robust operation.
  • Simplified Design: Reduced gate drive requirements simplify circuit design.
  • Enhanced Safety: Fully isolated package provides electrical isolation.
  • Compact Design: TO-220FP package allows for efficient heat dissipation in a smaller footprint.

Additional Details:

The STP5NB80FP comes in a TO-220FP (Fully Isolated Package), providing excellent thermal performance and electrical isolation. Key electrical parameters include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). Its low gate charge (Qg) and output capacitance (Coss) contribute to reduced switching losses and improved efficiency. The avalanche energy (EAS) rating indicates its ability to withstand voltage transients. Careful consideration of thermal management is crucial for high-power applications. A heatsink is often required to maintain the device within its operating temperature range. Its isolated package simplifies heatsink mounting and improves overall system safety. The MDmesh technology provides optimized performance in terms of on-resistance and switching speed, making it a suitable choice for demanding power applications.

The STP5NB80FP is widely used in switch-mode power supplies, power factor correction circuits, and other high-voltage applications where efficiency and reliability are critical. Its robust design and fully isolated package make it a suitable choice for industrial and consumer electronics. Consult the datasheet for detailed specifications and application recommendations.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8850 $65.9750
75+ $1.5465 $115.9875
120+ $1.4980 $179.7600
160+ $1.4507 $232.1120
210+ $1.4022 $294.4620
280+ $1.2566 $351.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess