EN
  • EN
  • DE

SS29FA

Part No SS29FA
Manufacturer Fairchild/ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description RECTIFIER DIODE, SCHOTTKY, 2A, 9  /  Diode Schottky 90 V 2A Surface Mount SOD-123FA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Fairchild Semiconductor
Series Automotive, AEC-Q101
Package Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 90 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 850 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 90 V
Capacitance @ Vr, F 120pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case SOD-123W
Supplier Device Package SOD-123FA
Operating Temperature - Junction -55°C ~ 150°C
ECCN EAR99
HTSUS 8541.10.0080
Other Names ONSFSCSS29FA,2156-SS29FA
Standard Package 1
Win Source Part Number 962671-SS29FA
Ultra Librarian 3D Model Ultra Librarian SS29FA CAD Model

Description

The SS29FA is a surface mount Schottky Barrier Rectifier designed for high-frequency rectification and protection applications. This diode features a low forward voltage drop, enabling efficient power conversion and minimizing power loss. Its compact size and surface mount design make it suitable for automated assembly processes and high-density circuit board layouts.

Applications

  • Switching power supplies
  • Freewheeling diodes
  • Reverse polarity protection
  • DC-DC converters
  • Instrumentation

Features

  • Low forward voltage drop: Reduces power loss and improves efficiency.
  • High surge current capability: Provides protection against transient voltage spikes.
  • Surface mount package: Facilitates automated assembly and reduces board space.
  • High-temperature operation: Ensures reliability in demanding environments.
  • RoHS compliant: Environmentally friendly and complies with industry standards.

Benefits

  • Improved power efficiency: Low forward voltage drop minimizes power dissipation, leading to higher overall system efficiency.
  • Enhanced system reliability: High surge current capability protects against voltage transients, ensuring stable operation.
  • Reduced board space: Compact surface mount package allows for smaller and denser circuit designs.
  • Simplified assembly: Surface mount design facilitates automated assembly processes, reducing manufacturing costs.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The SS29FA has a maximum repetitive peak reverse voltage of 90V and a maximum average forward current of 2A. It features a forward voltage of approximately 0.7V at 2A and a reverse leakage current of 0.2mA at 90V. The operating temperature range is typically -65°C to +150°C. The package is a standard SMA (Surface Mount A) package. This Schottky diode is commonly used to enhance the performance and reliability of power electronic systems.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess