EN
  • EN
  • DE

SI3456DV_NL

Part No SI3456DV_NL
Manufacturer Fairchild/ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189810-SI3456DV_NL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3456DV_NL CAD Model

Description

The SI3456DV_NL is a P-Channel MOSFET from Fairchild/ON Semiconductor. It is designed for use in power management applications such as load switches and DC-DC converters. This MOSFET offers efficient performance and a compact size, making it suitable for various electronic devices.

Applications:

  • Load Switch: Used in power distribution systems to control the flow of current to different loads, improving energy efficiency and circuit protection.
  • DC-DC Conversion: Employed in DC-DC converters for voltage regulation and power management in portable devices and power supplies.
  • Battery Management Systems: Integrated into battery management systems (BMS) to control charging and discharging processes, ensuring optimal battery performance and longevity.

Features:

  • Low On-Resistance: Features low on-resistance (RDS(on)) to minimize power losses and improve efficiency.
  • Logic Level Gate Drive: Designed for logic-level gate drive, allowing direct control from microcontrollers and other digital circuits.
  • Compact Footprint: Available in a small surface-mount package for space-constrained applications.
  • High Drain Current: Capable of handling high drain current for demanding power applications.
  • Low Gate Charge: Minimizes switching losses, improving efficiency in high-frequency applications.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power losses, resulting in increased energy efficiency and reduced heat dissipation.
  • Simplified Control: Logic-level gate drive simplifies control and integration with digital circuits.
  • Space Savings: Compact footprint allows for integration in space-constrained applications, reducing overall board size.
  • Reliable Performance: High drain current capability ensures reliable performance in demanding power applications.
  • Improved Battery Life: Efficient switching and low on-resistance contribute to improved battery life in portable devices.

Additional Details:

The SI3456DV_NL utilizes advanced trench technology to achieve low on-resistance and efficient switching performance. It is available in a compact package, which offers excellent thermal performance and compact size. The MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in various operating conditions. This component is lead-free and RoHS compliant, meeting environmental regulations.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess