EN
  • EN
  • DE

SGP20N60RUF

Part No SGP20N60RUF
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092718-SGP20N60RUF
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGP20N60RUF CAD Model

Description

The SGP20N60RUF is a 600V, 20A N-Channel MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This MOSFET is designed for high-efficiency switching applications, offering fast switching speeds and low on-resistance. It is well-suited for power supplies, motor control, and other applications requiring efficient power conversion.

Applications:

  • Power Supplies: Used in switched-mode power supplies (SMPS) for efficient power conversion.
  • Motor Control: Controlling the speed and torque of electric motors.
  • Uninterruptible Power Supplies (UPS): Providing backup power in case of a power outage.
  • Power Factor Correction (PFC): Improving the power factor of electrical systems.
  • Induction Heating: Generating heat through electromagnetic induction.

Features:

  • 600V Drain-Source Voltage: High voltage capability for demanding applications.
  • 20A Continuous Drain Current: High current carrying capacity.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Ruggedness: Withstands high energy pulses.
  • TO-220F Package: Isolated package for enhanced safety.

Benefits:

  • High Efficiency: Low on-resistance reduces power losses, improving overall efficiency.
  • Reliable Performance: Avalanche ruggedness ensures robust operation under transient conditions.
  • Simplified Design: Fast switching speed simplifies design and reduces component count.
  • Improved Thermal Performance: Isolated package enhances heat dissipation.
  • Cost-Effective: Offers a balance of performance and cost-effectiveness.

The SGP20N60RUF MOSFET incorporates advanced process technology to achieve low on-resistance and fast switching speeds. The device is designed to withstand high energy pulses in the avalanche mode, providing enhanced reliability. The TO-220F package provides electrical isolation, further improving safety and reliability. The SGP20N60RUF is commonly used in applications requiring high voltage and high current switching, such as power supplies for consumer electronics, industrial equipment, and lighting systems. The device's gate threshold voltage is optimized for easy driving and control. Furthermore, the SGP20N60RUF is RoHS compliant, ensuring environmental friendliness. Proper heat sinking is crucial for reliable operation at high currents and ambient temperatures.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess