The RURD660S9A_F085 is a hyperfast rectifier diode manufactured by Fairchild/ON Semiconductor. It is designed for applications requiring high-speed switching and low forward voltage drop. This diode is commonly used in power supplies, inverters, and other circuits where efficient rectification is critical.
Applications
- Output rectification in switching power supplies
- Free-wheeling diodes in inverters
- DC-DC converters
- Snubber circuits
- Power factor correction (PFC) circuits
Features
- Hyperfast recovery time: Enables efficient operation in high-frequency applications.
- Low forward voltage drop: Minimizes power loss and improves efficiency.
- High surge current capability: Provides robustness against transient conditions.
- High voltage capability: Suitable for high-voltage applications.
- Isolated mounting tab: Simplifies heat sinking and provides electrical isolation.
Benefits
- Increased energy efficiency in power conversion systems.
- Improved system reliability and lifespan.
- Reduced heat generation due to low forward voltage drop.
- Enhanced protection against voltage spikes and surges.
- Simplified thermal management.
Technical Specifications
The RURD660S9A_F085 features a maximum repetitive peak reverse voltage of 600V and a maximum average forward rectified current of 6A. The forward voltage at 6A is typically around 1.6V. The reverse recovery time is very fast, typically less than 35ns. The device is available in a TO-220AC package.
In summary, the RURD660S9A_F085 hyperfast rectifier diode from Fairchild/ON Semiconductor is a high-performance component designed for efficient and reliable operation in a variety of high-frequency and high-voltage applications. Its fast recovery time, low forward voltage drop, and robust design make it an excellent choice for modern power electronics designs.