The RFD16N05SLM is an N-Channel enhancement mode power MOSFET from Fairchild Semiconductor (now ON Semiconductor). It's engineered for optimal performance and efficiency in power management systems. This MOSFET incorporates advanced planar stripe, DMOS technology, providing rapid switching capabilities, a durable body diode, and minimal on-resistance.
Applications:
- DC-DC converters in various electronic devices
- Power management systems for portable devices and battery-powered applications
- Motor control circuits for small motors and actuators
- Load switching applications for controlling various electronic loads
- Synchronous rectification in power supplies to improve efficiency
Features:
- Low on-resistance (RDS(on)) to minimize conduction losses and improve efficiency
- High switching speed for efficient operation in high-frequency circuits
- Low gate charge (Qg) for reduced drive power requirements and simpler drive circuitry
- Avalanche energy rated, enhancing the device's robustness and reliability
- RoHS compliant, ensuring environmental friendliness and compliance with regulations
Benefits:
- Improved power efficiency, leading to longer battery life in portable devices and reduced energy consumption
- Reduced component count and board space, simplifying system design and lowering costs
- Enhanced system reliability, minimizing downtime and maintenance costs
- Simplified thermal management, reducing the need for bulky heat sinks
- Environmentally friendly, meeting regulatory requirements and promoting sustainability
Additional Details:
The RFD16N05SLM features a drain-source voltage (VDS) of 50V and a continuous drain current (ID) of up to 16A. The low RDS(on) value minimizes power dissipation, making it ideal for efficiency-conscious applications. The fast switching speed reduces switching losses, further enhancing overall efficiency. This MOSFET is commonly used in portable devices, power supplies, and motor control systems, where high efficiency and reliability are critical. Its robust design and avalanche rating ensure stable operation under various load conditions. The gate threshold voltage is designed for easy interfacing with logic-level signals, simplifying the design of drive circuits. Its compact surface-mount package facilitates automated assembly and reduces board space requirements.