EN
  • EN
  • DE

RC1117D5X

Part No RC1117D5X
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 290766-RC1117D5X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC1117D5X CAD Model

Description

The RC1117D5X is a 5V fixed output Low Dropout (LDO) regulator manufactured by Fairchild/ON Semiconductor. This regulator provides a stable and regulated 5V output voltage, crucial for many electronic circuits. Its low dropout characteristic enables it to operate efficiently even when the input voltage is close to the desired output voltage.

Applications:

  • Powering microcontrollers and digital logic circuits requiring a 5V supply.
  • Regulation of voltage for sensitive analog circuitry.
  • Post-regulation for switching power supplies to reduce ripple and noise.
  • Battery-powered devices requiring a stable 5V rail.
  • Industrial control systems

Features:

  • Fixed 5V output voltage.
  • Low dropout voltage: Typically 1.2V at 1A.
  • Output current capability up to 1A.
  • Built-in thermal overload protection.
  • Short-circuit protection.
  • Available in DPAK/TO-252 surface mount package.

Benefits:

  • Provides a precise and stable 5V output voltage for reliable operation.
  • Efficiently regulates voltage with a low dropout, extending battery life in portable applications.
  • Protects the load from over-temperature and short-circuit conditions, improving system robustness.
  • Simplified circuit design due to the fixed output voltage.

Technical Specifications:

  • Output Voltage: 5V
  • Input Voltage Range: Up to 15V (Consult datasheet for exact range)
  • Dropout Voltage: 1.2V at 1A
  • Output Current: 1A
  • Operating Temperature Range: -40°C to +125°C (Consult datasheet for exact range)
  • Package: DPAK/TO-252

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess