EN
  • EN
  • DE

QTLP601CEB_7924B

Part No QTLP601CEB_7924B
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 286599-QTLP601CEB_7924B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QTLP601CEB_7924B CAD Model

Description

The QTLP601CEB_7924B is a surface-mount LED manufactured by Fairchild/ON Semiconductor. It is designed for indicator and display applications where a compact, reliable, and efficient light source is needed.

Applications:

  • Status indicators on electronic devices
  • Backlighting for LCDs and keypads
  • Panel indicators in industrial equipment
  • Consumer electronics products
  • Medical instrumentation

Features:

  • Compact surface mount package (SMD)
  • High luminous intensity for clear visibility
  • Available in various colors (consult datasheet for specific color)
  • Wide viewing angle for easy observation
  • Low power consumption for energy efficiency
  • Long lifespan for extended reliability
  • RoHS compliant for environmental protection

Benefits:

  • Space-saving design: Allows for integration into compact devices and high-density PCBs.
  • Excellent visibility: High brightness ensures clear indication even in ambient light.
  • Design flexibility: Available in different colors to meet diverse design requirements.
  • Simplified assembly: Surface mount package facilitates automated assembly processes.
  • Energy efficiency: Low power consumption reduces overall system power demands.
  • Long-term reliability: Extended lifespan minimizes maintenance and replacement costs.
  • Environmentally responsible: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The QTLP601CEB_7924B comes in a standard surface mount package. The exact specifications, including color, luminous intensity, forward voltage, and viewing angle, can be found in the product datasheet. It is commonly used in various electronic devices due to its compact size, low power consumption, and reliable performance. Proper soldering techniques are essential to ensure a robust connection and optimal performance. Refer to the manufacturer's documentation for recommended soldering profiles and handling precautions. The device is suitable for a wide range of applications requiring a small, efficient, and reliable LED indicator.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess